Brainboxes Limited Hardened Industrial 5 Port PoE+ 10/100 Ethernet Switch SW-725

Description
Hardened Industrial 5 Port PoE+ Fast Ethernet device. Galvanically Isolated Ethernet Ports capable of 10/100 Mbps. Industrial temperature range of -40°C to +70°C (-40°F to 176°F) and dual input redundant power supply with wide voltage range means it can be powered from USB or on the 24V factory floor. Power terminal is removable with numbered pins for easy wiring. Power consumption is optimised based on the status of the link device. No software required. Send power and data to remote CCTV cameras, PoE telephones, PoE Wifi access points, NVRs, and more , Allows power and data to be combined on the same Ethernet cable Ports 1-4 PoE+ capable Fully compliant to IEEE 802.3af/at PoE Power Budget: 90W @ 70ºC Redundant dual power inputs: +44V to +57V DC Industrial operating temp range -40°C to +70°C / -40°F to +176°F
Request a Quote Datasheet
Description
Hardened Industrial 5 Port PoE+ Fast Ethernet device. Galvanically Isolated Ethernet Ports capable of 10/100 Mbps. Industrial temperature range of -40°C to +70°C (-40°F to 176°F) and dual input redundant power supply with wide voltage range means it can be powered from USB or on the 24V factory floor. Power terminal is removable with numbered pins for easy wiring. Power consumption is optimised based on the status of the link device. No software required. Send power and data to remote CCTV cameras, PoE telephones, PoE Wifi access points, NVRs, and more , Allows power and data to be combined on the same Ethernet cable Ports 1-4 PoE+ capable Fully compliant to IEEE 802.3af/at PoE Power Budget: 90W @ 70ºC Redundant dual power inputs: +44V to +57V DC Industrial operating temp range -40°C to +70°C / -40°F to +176°F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hardened Industrial 5 Port PoE+ 10/100 Ethernet Switch - SW-725 - Brainboxes Limited
Speke, Liverpool, United Kingdom
Hardened Industrial 5 Port PoE+ 10/100 Ethernet Switch
SW-725
Hardened Industrial 5 Port PoE+ 10/100 Ethernet Switch SW-725
Hardened Industrial 5 Port PoE+ Fast Ethernet device. Galvanically Isolated Ethernet Ports capable of 10/100 Mbps. Industrial temperature range of -40°C to +70°C (-40°F to 176°F) and dual input redundant power supply with wide voltage range means it can be powered from USB or on the 24V factory floor. Power terminal is removable with numbered pins for easy wiring. Power consumption is optimised based on the status of the link device. No software required. Send power and data to remote CCTV cameras, PoE telephones, PoE Wifi access points, NVRs, and more , Allows power and data to be combined on the same Ethernet cable Ports 1-4 PoE+ capable Fully compliant to IEEE 802.3af/at PoE Power Budget: 90W @ 70ºC Redundant dual power inputs: +44V to +57V DC Industrial operating temp range -40°C to +70°C / -40°F to +176°F

Hardened Industrial 5 Port PoE+ Fast Ethernet device. Galvanically Isolated Ethernet Ports capable of 10/100 Mbps. Industrial temperature range of -40°C to +70°C (-40°F to 176°F) and dual input redundant power supply with wide voltage range means it can be powered from USB or on the 24V factory floor. Power terminal is removable with numbered pins for easy wiring. Power consumption is optimised based on the status of the link device. No software required. Send power and data to remote CCTV cameras, PoE telephones, PoE Wifi access points, NVRs, and more

,


  • Allows power and data to be combined on the same Ethernet cable
  • Ports 1-4 PoE+ capable
  • Fully compliant to IEEE 802.3af/at
  • PoE Power Budget: 90W @ 70ºC
  • Redundant dual power inputs: +44V to +57V DC
  • Industrial operating temp range -40°C to +70°C / -40°F to +176°F
Supplier's Site Datasheet
Switches, Hubs - 2265-SW-725-ND - DigiKey
Thief River Falls, MN, United States
Switches, Hubs
2265-SW-725-ND
Switches, Hubs 2265-SW-725-ND
Network Switch - Unmanaged 5 Ports IP20

Network Switch - Unmanaged 5 Ports IP20

Buy Now Datasheet
Ethernet Switch, 10Mbps, 100Mbps; No. Of Ports Brainboxes - 90AJ5219 - Newark, An Avnet Company
Chicago, IL, United States
Ethernet Switch, 10Mbps, 100Mbps; No. Of Ports Brainboxes
90AJ5219
Ethernet Switch, 10Mbps, 100Mbps; No. Of Ports Brainboxes 90AJ5219
ETHERNET SWITCH, 10MBPS, 100MBPS; No. of Ports:5Ports; Ethernet Switch Application:Industri al; Ethernet Switch Type:Unmanaged Fast Ethernet; Ethernet Switch Mounting:DIN Rail; Port Types:RJ45 x 5; Network Speeds:10Mbps, 100Mbps RoHS Compliant: Yes

ETHERNET SWITCH, 10MBPS, 100MBPS; No. of Ports:5Ports; Ethernet Switch Application:Industrial; Ethernet Switch Type:Unmanaged Fast Ethernet; Ethernet Switch Mounting:DIN Rail; Port Types:RJ45 x 5; Network Speeds:10Mbps, 100Mbps RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Brainboxes Limited DigiKey Newark, An Avnet Company
Product Category Network Equipment Network Equipment Network Equipment
Product Number SW-725 2265-SW-725-ND 90AJ5219
Product Name Hardened Industrial 5 Port PoE+ 10/100 Ethernet Switch Switches, Hubs Ethernet Switch, 10Mbps, 100Mbps; No. Of Ports Brainboxes
Network Equipment Switch Switch Switch
Protocol / Network 10/100 Fast Ethernet
Number of Ports 5 # 5 #
Unlock Full Specs
to access all available technical data