Brainboxes Limited Hardened Industrial 5 Port Gigabit Ethernet Switch DIN Rail Mountable SW-715

Description
Compact industrial 5 Port Gigabit Ethernet unmanaged switch. Galvanically Isolated Ethernet Ports capable of 10/100/1000 Mbps. Industrial temperature range of -40°C to +80°C (-40°F to 176°F) and dual input redundant power supply with wide voltage range means it can be powered from USB or on the 24V factory floor. Only 29mm wide and 95mm deep. Power terminal is removable with numbered pins for easy wiring. Power consumption is optimised based on the status of the link device. No software required. Ideal for factory floor, in vehicle and marine applications. , 5 Port Hardened Gigabit Ethernet Switch Integrated DIN Rail Mount with grounding Wide voltage input range: +5V to +30V DC - can be powered by a variety of sources Redundant dual power inputs - reduces risk of power outage Compact Hardened Enclosure Industrial operating temp range -40°C to +80°C / -40°F to +176°F
Request a Quote Datasheet
Description
Compact industrial 5 Port Gigabit Ethernet unmanaged switch. Galvanically Isolated Ethernet Ports capable of 10/100/1000 Mbps. Industrial temperature range of -40°C to +80°C (-40°F to 176°F) and dual input redundant power supply with wide voltage range means it can be powered from USB or on the 24V factory floor. Only 29mm wide and 95mm deep. Power terminal is removable with numbered pins for easy wiring. Power consumption is optimised based on the status of the link device. No software required. Ideal for factory floor, in vehicle and marine applications. , 5 Port Hardened Gigabit Ethernet Switch Integrated DIN Rail Mount with grounding Wide voltage input range: +5V to +30V DC - can be powered by a variety of sources Redundant dual power inputs - reduces risk of power outage Compact Hardened Enclosure Industrial operating temp range -40°C to +80°C / -40°F to +176°F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hardened Industrial 5 Port Gigabit Ethernet Switch DIN Rail Mountable - SW-715 - Brainboxes Limited
Speke, Liverpool, United Kingdom
Hardened Industrial 5 Port Gigabit Ethernet Switch DIN Rail Mountable
SW-715
Hardened Industrial 5 Port Gigabit Ethernet Switch DIN Rail Mountable SW-715
Compact industrial 5 Port Gigabit Ethernet unmanaged switch. Galvanically Isolated Ethernet Ports capable of 10/100/1000 Mbps. Industrial temperature range of -40°C to +80°C (-40°F to 176°F) and dual input redundant power supply with wide voltage range means it can be powered from USB or on the 24V factory floor. Only 29mm wide and 95mm deep. Power terminal is removable with numbered pins for easy wiring. Power consumption is optimised based on the status of the link device. No software required. Ideal for factory floor, in vehicle and marine applications. , 5 Port Hardened Gigabit Ethernet Switch Integrated DIN Rail Mount with grounding Wide voltage input range: +5V to +30V DC - can be powered by a variety of sources Redundant dual power inputs - reduces risk of power outage Compact Hardened Enclosure Industrial operating temp range -40°C to +80°C / -40°F to +176°F

Compact industrial 5 Port Gigabit Ethernet unmanaged switch. Galvanically Isolated Ethernet Ports capable of 10/100/1000 Mbps. Industrial temperature range of -40°C to +80°C (-40°F to 176°F) and dual input redundant power supply with wide voltage range means it can be powered from USB or on the 24V factory floor. Only 29mm wide and 95mm deep. Power terminal is removable with numbered pins for easy wiring. Power consumption is optimised based on the status of the link device. No software required. Ideal for factory floor, in vehicle and marine applications.

,


  • 5 Port Hardened Gigabit Ethernet Switch
  • Integrated DIN Rail Mount with grounding
  • Wide voltage input range: +5V to +30V DC - can be powered by a variety of sources
  • Redundant dual power inputs - reduces risk of power outage
  • Compact Hardened Enclosure
  • Industrial operating temp range -40°C to +80°C / -40°F to +176°F
Supplier's Site Datasheet
Switches, Hubs - 2265-SW-715-ND - DigiKey
Thief River Falls, MN, United States
Switches, Hubs
2265-SW-715-ND
Switches, Hubs 2265-SW-715-ND
Network Switch 5 Ports IP20

Network Switch 5 Ports IP20

Buy Now Datasheet
Hardened Gigabit Enet Switch, Rj45 X 5; No. Of Ports Brainboxes - 67AH4276 - Newark, An Avnet Company
Chicago, IL, United States
Hardened Gigabit Enet Switch, Rj45 X 5; No. Of Ports Brainboxes
67AH4276
Hardened Gigabit Enet Switch, Rj45 X 5; No. Of Ports Brainboxes 67AH4276
HARDENED GIGABIT ENET SWITCH, RJ45 X 5; No. of Ports:5Ports; Ethernet Switch Application:Industri al; Ethernet Switch Type:Gigabit Ethernet; Ethernet Switch Mounting:DIN Rail; Port Types:RJ45 x 5; Network Speeds:10Mbps, 100Mbps, 1GbpsRoHS Compliant: Yes

HARDENED GIGABIT ENET SWITCH, RJ45 X 5; No. of Ports:5Ports; Ethernet Switch Application:Industrial; Ethernet Switch Type:Gigabit Ethernet; Ethernet Switch Mounting:DIN Rail; Port Types:RJ45 x 5; Network Speeds:10Mbps, 100Mbps, 1GbpsRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Brainboxes Limited DigiKey Newark, An Avnet Company
Product Category Network Equipment Network Equipment Network Equipment
Product Number SW-715 2265-SW-715-ND 67AH4276
Product Name Hardened Industrial 5 Port Gigabit Ethernet Switch DIN Rail Mountable Switches, Hubs Hardened Gigabit Enet Switch, Rj45 X 5; No. Of Ports Brainboxes
Network Equipment Switch Switch Switch
Unlock Full Specs
to access all available technical data

Similar Products

Switches, Hubs - BB-ESWG626-2SFP-ND - DigiKey
Specs
Network Equipment Switch
Form Factor Rack Mount
Ports / Interfaces RJ45, SFP
View Details
LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details
Modbus TCP server to PROFIBUS DP Master -  - Softing Inc. Industrial Automation
Softing Inc. Industrial Automation
Specs
Network Equipment Gateway
View Details
Network Switches - 2558432 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Switch
Number of Ports 5 #
Data Rate 0.1000 Gbps
View Details