Brainboxes Limited Hardened Industrial Ethernet 8 Port Switch DIN Rail Mountable SW-708

Description
Industrial Ethernet 8 Port unmanaged switch. Galvanically Isolated Ports. Industrial temperature range of -40°C to +80°C (-40°F to 176°F) and dual input redundant power supply with wide voltage range means it can be powered from USB or on the 24V factory floor. Power terminal is removable with numbered pins for easy wiring. Power consumption is optimised based on the status of the link device. No software required. Ideal for factory floor, in vehicle and marine applications. , Hardened 8 Port Ethernet Switch Integrated DIN Rail Mount Redundant dual power inputs: +5V to +30V DC Industrial operating temp range -40°C to +80°C / -40°F to +176°F No software required Lifetime Warranty and Support
Request a Quote Datasheet
Description
Industrial Ethernet 8 Port unmanaged switch. Galvanically Isolated Ports. Industrial temperature range of -40°C to +80°C (-40°F to 176°F) and dual input redundant power supply with wide voltage range means it can be powered from USB or on the 24V factory floor. Power terminal is removable with numbered pins for easy wiring. Power consumption is optimised based on the status of the link device. No software required. Ideal for factory floor, in vehicle and marine applications. , Hardened 8 Port Ethernet Switch Integrated DIN Rail Mount Redundant dual power inputs: +5V to +30V DC Industrial operating temp range -40°C to +80°C / -40°F to +176°F No software required Lifetime Warranty and Support
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hardened Industrial Ethernet 8 Port Switch DIN Rail Mountable - SW-708 - Brainboxes Limited
Speke, Liverpool, United Kingdom
Hardened Industrial Ethernet 8 Port Switch DIN Rail Mountable
SW-708
Hardened Industrial Ethernet 8 Port Switch DIN Rail Mountable SW-708
Industrial Ethernet 8 Port unmanaged switch. Galvanically Isolated Ports. Industrial temperature range of -40°C to +80°C (-40°F to 176°F) and dual input redundant power supply with wide voltage range means it can be powered from USB or on the 24V factory floor. Power terminal is removable with numbered pins for easy wiring. Power consumption is optimised based on the status of the link device. No software required. Ideal for factory floor, in vehicle and marine applications. , Hardened 8 Port Ethernet Switch Integrated DIN Rail Mount Redundant dual power inputs: +5V to +30V DC Industrial operating temp range -40°C to +80°C / -40°F to +176°F No software required Lifetime Warranty and Support

Industrial Ethernet 8 Port unmanaged switch. Galvanically Isolated Ports. Industrial temperature range of -40°C to +80°C (-40°F to 176°F) and dual input redundant power supply with wide voltage range means it can be powered from USB or on the 24V factory floor. Power terminal is removable with numbered pins for easy wiring. Power consumption is optimised based on the status of the link device. No software required. Ideal for factory floor, in vehicle and marine applications.

,

  • Hardened 8 Port Ethernet Switch
  • Integrated DIN Rail Mount
  • Redundant dual power inputs: +5V to +30V DC
  • Industrial operating temp range -40°C to +80°C / -40°F to +176°F
  • No software required
  • Lifetime Warranty and Support
Supplier's Site Datasheet
Switches, Hubs - 2265-SW-708-ND - DigiKey
Thief River Falls, MN, United States
Switches, Hubs
2265-SW-708-ND
Switches, Hubs 2265-SW-708-ND
Network Switch - Unmanaged 8 Ports IP20

Network Switch - Unmanaged 8 Ports IP20

Buy Now Datasheet
Ethernet Switch, Rj45X8, 10/100Mbps; No. Of Ports Brainboxes - 71AC4584 - Newark, An Avnet Company
Chicago, IL, United States
Ethernet Switch, Rj45X8, 10/100Mbps; No. Of Ports Brainboxes
71AC4584
Ethernet Switch, Rj45X8, 10/100Mbps; No. Of Ports Brainboxes 71AC4584
ETHERNET SWITCH, RJ45X8, 10/100MBPS; No. of Ports:8Ports; Ethernet Switch Application:Industri al; Ethernet Switch Type:Unmanaged Fast Ethernet; Ethernet Switch Mounting:DIN Rail; Port Types:RJ45 x 8; Network Speeds:10Mbps, 100Mbps RoHS Compliant: Yes

ETHERNET SWITCH, RJ45X8, 10/100MBPS; No. of Ports:8Ports; Ethernet Switch Application:Industrial; Ethernet Switch Type:Unmanaged Fast Ethernet; Ethernet Switch Mounting:DIN Rail; Port Types:RJ45 x 8; Network Speeds:10Mbps, 100Mbps RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Brainboxes Limited DigiKey Newark, An Avnet Company
Product Category Network Equipment Network Equipment Network Equipment
Product Number SW-708 2265-SW-708-ND 71AC4584
Product Name Hardened Industrial Ethernet 8 Port Switch DIN Rail Mountable Switches, Hubs Ethernet Switch, Rj45X8, 10/100Mbps; No. Of Ports Brainboxes
Network Equipment Switch Switch Switch
Unlock Full Specs
to access all available technical data

Similar Products

LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details
MODBUS TCP SERVER to PROFIBUS PA/DP Master Gateway -  - Softing Inc. Industrial Automation
Specs
Network Equipment Gateway
View Details
Network Switches - 135326 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Switch
Number of Ports 7 #
Data Rate 2.5 Gbps
View Details