Brainboxes Limited Industrial Hardened Ethernet 5 Port Switch DIN Rail Mountable SW-705

Description
Industrial Compact Ethernet 5 Port unmanaged switch. Galvanically Isolated Ethernet Ports capable of 10/100 Mbps. Industrial temperature range of -40°C to +80°C (-40°F to 176°F) and dual input redundant power supply with wide voltage range means it can be powered from USB or on the 24V factory floor. Only 22.5mm wide and 94mm deep. Power terminal is removable with numbered pins for easy wiring. Power consumption is optimised based on the status of the link device. No software required. Ideal for factory floor, in vehicle and marine applications. , 5 Port Hardened Ethernet Switch Integrated DIN Rail Mount with grounding Wide voltage input range: +5V to +30V DC - can be powered by a variety of sources Redundant dual power inputs - reduces risk of power outage Compact Hardened Enclosure Industrial operating temp range -40°C to +80°C / -40°F to +176°F
Request a Quote Datasheet
Description
Industrial Compact Ethernet 5 Port unmanaged switch. Galvanically Isolated Ethernet Ports capable of 10/100 Mbps. Industrial temperature range of -40°C to +80°C (-40°F to 176°F) and dual input redundant power supply with wide voltage range means it can be powered from USB or on the 24V factory floor. Only 22.5mm wide and 94mm deep. Power terminal is removable with numbered pins for easy wiring. Power consumption is optimised based on the status of the link device. No software required. Ideal for factory floor, in vehicle and marine applications. , 5 Port Hardened Ethernet Switch Integrated DIN Rail Mount with grounding Wide voltage input range: +5V to +30V DC - can be powered by a variety of sources Redundant dual power inputs - reduces risk of power outage Compact Hardened Enclosure Industrial operating temp range -40°C to +80°C / -40°F to +176°F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Hardened Ethernet 5 Port Switch DIN Rail Mountable - SW-705 - Brainboxes Limited
Speke, Liverpool, United Kingdom
Industrial Hardened Ethernet 5 Port Switch DIN Rail Mountable
SW-705
Industrial Hardened Ethernet 5 Port Switch DIN Rail Mountable SW-705
Industrial Compact Ethernet 5 Port unmanaged switch. Galvanically Isolated Ethernet Ports capable of 10/100 Mbps. Industrial temperature range of -40°C to +80°C (-40°F to 176°F) and dual input redundant power supply with wide voltage range means it can be powered from USB or on the 24V factory floor. Only 22.5mm wide and 94mm deep. Power terminal is removable with numbered pins for easy wiring. Power consumption is optimised based on the status of the link device. No software required. Ideal for factory floor, in vehicle and marine applications. , 5 Port Hardened Ethernet Switch Integrated DIN Rail Mount with grounding Wide voltage input range: +5V to +30V DC - can be powered by a variety of sources Redundant dual power inputs - reduces risk of power outage Compact Hardened Enclosure Industrial operating temp range -40°C to +80°C / -40°F to +176°F

Industrial Compact Ethernet 5 Port unmanaged switch. Galvanically Isolated Ethernet Ports capable of 10/100 Mbps. Industrial temperature range of -40°C to +80°C (-40°F to 176°F) and dual input redundant power supply with wide voltage range means it can be powered from USB or on the 24V factory floor. Only 22.5mm wide and 94mm deep. Power terminal is removable with numbered pins for easy wiring. Power consumption is optimised based on the status of the link device. No software required. Ideal for factory floor, in vehicle and marine applications.

,

  • 5 Port Hardened Ethernet Switch
  • Integrated DIN Rail Mount with grounding
  • Wide voltage input range: +5V to +30V DC - can be powered by a variety of sources
  • Redundant dual power inputs - reduces risk of power outage
  • Compact Hardened Enclosure
  • Industrial operating temp range -40°C to +80°C / -40°F to +176°F
Supplier's Site Datasheet
Switches, Hubs - 2265-SW-705-ND - DigiKey
Thief River Falls, MN, United States
Switches, Hubs
2265-SW-705-ND
Switches, Hubs 2265-SW-705-ND
Network Switch - Unmanaged 5 Ports IP20

Network Switch - Unmanaged 5 Ports IP20

Buy Now Datasheet
Ethernet Switch, Rj45X5, 10/100Mbps; No. Of Ports Brainboxes - 71AC4583 - Newark, An Avnet Company
Chicago, IL, United States
Ethernet Switch, Rj45X5, 10/100Mbps; No. Of Ports Brainboxes
71AC4583
Ethernet Switch, Rj45X5, 10/100Mbps; No. Of Ports Brainboxes 71AC4583
ETHERNET SWITCH, RJ45X5, 10/100MBPS; No. of Ports:5Ports; Ethernet Switch Application:Industri al; Ethernet Switch Type:Unmanaged Fast Ethernet; Ethernet Switch Mounting:DIN Rail; Port Types:RJ45 x 5; Network Speeds:10Mbps, 100Mbps RoHS Compliant: Yes

ETHERNET SWITCH, RJ45X5, 10/100MBPS; No. of Ports:5Ports; Ethernet Switch Application:Industrial; Ethernet Switch Type:Unmanaged Fast Ethernet; Ethernet Switch Mounting:DIN Rail; Port Types:RJ45 x 5; Network Speeds:10Mbps, 100Mbps RoHS Compliant: Yes

Supplier's Site Datasheet
Ethernet Switch, Rj45X5, 10/100Mbps; No. Of Ports Brainboxes - 94AC9395 - Newark, An Avnet Company
Chicago, IL, United States
Ethernet Switch, Rj45X5, 10/100Mbps; No. Of Ports Brainboxes
94AC9395
Ethernet Switch, Rj45X5, 10/100Mbps; No. Of Ports Brainboxes 94AC9395
ETHERNET SWITCH, RJ45X5, 10/100MBPS; No. of Ports:5Ports; Ethernet Switch Application:Industri al; Ethernet Switch Type:Fast Ethernet; Ethernet Switch Mounting:DIN Rail; Port Types:RJ45 x 5; Network Speeds:10Mbps, 100Mbps; Input RoHS Compliant: Yes

ETHERNET SWITCH, RJ45X5, 10/100MBPS; No. of Ports:5Ports; Ethernet Switch Application:Industrial; Ethernet Switch Type:Fast Ethernet; Ethernet Switch Mounting:DIN Rail; Port Types:RJ45 x 5; Network Speeds:10Mbps, 100Mbps; Input RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Brainboxes Limited DigiKey Newark, An Avnet Company
Product Category Network Equipment Network Equipment Network Equipment
Product Number SW-705 2265-SW-705-ND 71AC4583
Product Name Industrial Hardened Ethernet 5 Port Switch DIN Rail Mountable Switches, Hubs Ethernet Switch, Rj45X5, 10/100Mbps; No. Of Ports Brainboxes
Network Equipment Switch Switch Switch
Unlock Full Specs
to access all available technical data

Similar Products

Switches, Hubs - 2084-BB-ESW105-ML-ND - DigiKey
Specs
Network Equipment Switch
Ports / Interfaces RJ45, LC
Number of Ports 5 #
View Details
LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details
Ethernet/IP to PROFIBUS DP Master Gateway -  - Softing Inc. Industrial Automation
Softing Inc. Industrial Automation
Specs
Network Equipment Gateway
View Details
Network Switches - 2727657 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Switch
Number of Ports 8 #
Data Rate 1 Gbps
View Details