Brainboxes Limited Compact Industrial 5 Port Gigabit Ethernet Switch DIN Rail Mountable SW-515

Description
Compact industrial 5 port Gigabit Ethernet unmanaged switch. Galvanically Isolated Ethernet Ports. Automatic detection of data transmission speed: 10/100/1000 Mbps. Industrial temperature range of -40°C to +80°C (-40°F to 176°F) and dual input redundant power supply with wide voltage range means it can be powered from USB or on the 24V factory floor. Only 23mm wide and 94mm deep. Power terminal is removable with numbered pins for easy wiring. Power consumption is optimised based on the status of the link device. No software required. Ideal for factory floor, in vehicle and marine applications. , 5 Gigabit Ethernet ports Wide voltage input range: +5V to +30V DC - can be powered by a variety of sources Industrial operating temperature range: -40ºC to +80ºC/-40ºF to +176ºF - works in extreme conditions Redundant dual power inputs - reduces risk of power outage Small Footprint Case, only 23mm wide, 94mm deep
Request a Quote Datasheet
Description
Compact industrial 5 port Gigabit Ethernet unmanaged switch. Galvanically Isolated Ethernet Ports. Automatic detection of data transmission speed: 10/100/1000 Mbps. Industrial temperature range of -40°C to +80°C (-40°F to 176°F) and dual input redundant power supply with wide voltage range means it can be powered from USB or on the 24V factory floor. Only 23mm wide and 94mm deep. Power terminal is removable with numbered pins for easy wiring. Power consumption is optimised based on the status of the link device. No software required. Ideal for factory floor, in vehicle and marine applications. , 5 Gigabit Ethernet ports Wide voltage input range: +5V to +30V DC - can be powered by a variety of sources Industrial operating temperature range: -40ºC to +80ºC/-40ºF to +176ºF - works in extreme conditions Redundant dual power inputs - reduces risk of power outage Small Footprint Case, only 23mm wide, 94mm deep
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compact Industrial 5 Port Gigabit Ethernet Switch DIN Rail Mountable - SW-515 - Brainboxes Limited
Speke, Liverpool, United Kingdom
Compact Industrial 5 Port Gigabit Ethernet Switch DIN Rail Mountable
SW-515
Compact Industrial 5 Port Gigabit Ethernet Switch DIN Rail Mountable SW-515
Compact industrial 5 port Gigabit Ethernet unmanaged switch. Galvanically Isolated Ethernet Ports. Automatic detection of data transmission speed: 10/100/1000 Mbps. Industrial temperature range of -40°C to +80°C (-40°F to 176°F) and dual input redundant power supply with wide voltage range means it can be powered from USB or on the 24V factory floor. Only 23mm wide and 94mm deep. Power terminal is removable with numbered pins for easy wiring. Power consumption is optimised based on the status of the link device. No software required. Ideal for factory floor, in vehicle and marine applications. , 5 Gigabit Ethernet ports Wide voltage input range: +5V to +30V DC - can be powered by a variety of sources Industrial operating temperature range: -40ºC to +80ºC/-40ºF to +176ºF - works in extreme conditions Redundant dual power inputs - reduces risk of power outage Small Footprint Case, only 23mm wide, 94mm deep

Compact industrial 5 port Gigabit Ethernet unmanaged switch. Galvanically Isolated Ethernet Ports. Automatic detection of data transmission speed: 10/100/1000 Mbps. Industrial temperature range of -40°C to +80°C (-40°F to 176°F) and dual input redundant power supply with wide voltage range means it can be powered from USB or on the 24V factory floor. Only 23mm wide and 94mm deep. Power terminal is removable with numbered pins for easy wiring. Power consumption is optimised based on the status of the link device. No software required. Ideal for factory floor, in vehicle and marine applications.

,


  • 5 Gigabit Ethernet ports
  • Wide voltage input range: +5V to +30V DC - can be powered by a variety of sources
  • Industrial operating temperature range: -40ºC to +80ºC/-40ºF to +176ºF - works in extreme conditions
  • Redundant dual power inputs - reduces risk of power outage
  • Small Footprint Case, only 23mm wide, 94mm deep
Supplier's Site Datasheet
Switches, Hubs - 2265-SW-515-ND - DigiKey
Thief River Falls, MN, United States
Switches, Hubs
2265-SW-515-ND
Switches, Hubs 2265-SW-515-ND
Network Switch 5 Ports IP30

Network Switch 5 Ports IP30

Buy Now Datasheet
Compact Gigabit Enet Switch, Rj45 X 5; No. Of Ports Brainboxes - 67AH4275 - Newark, An Avnet Company
Chicago, IL, United States
Compact Gigabit Enet Switch, Rj45 X 5; No. Of Ports Brainboxes
67AH4275
Compact Gigabit Enet Switch, Rj45 X 5; No. Of Ports Brainboxes 67AH4275
COMPACT GIGABIT ENET SWITCH, RJ45 X 5; No. of Ports:5Ports; Ethernet Switch Application:Industri al; Ethernet Switch Type:Gigabit Ethernet; Ethernet Switch Mounting:DIN Rail; Port Types:RJ45 x 5; Network Speeds:10Mbps, 100Mbps, 1Gbps RoHS Compliant: Yes

COMPACT GIGABIT ENET SWITCH, RJ45 X 5; No. of Ports:5Ports; Ethernet Switch Application:Industrial; Ethernet Switch Type:Gigabit Ethernet; Ethernet Switch Mounting:DIN Rail; Port Types:RJ45 x 5; Network Speeds:10Mbps, 100Mbps, 1Gbps RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Brainboxes Limited DigiKey Newark, An Avnet Company
Product Category Network Equipment Network Equipment Network Equipment
Product Number SW-515 2265-SW-515-ND 67AH4275
Product Name Compact Industrial 5 Port Gigabit Ethernet Switch DIN Rail Mountable Switches, Hubs Compact Gigabit Enet Switch, Rj45 X 5; No. Of Ports Brainboxes
Network Equipment Switch Switch Switch
Unlock Full Specs
to access all available technical data

Similar Products

48-Port Managed Switch - LN-2348GMP-4XGF - Larch Networks
Specs
Network Equipment Switch
Area Network Type CAN
Form Factor Rack Mount
View Details
ECO Unmanaged - 852-1411/000-001 - WAGO
Specs
Network Equipment Switch
View Details
2 suppliers
INTREPID WirelessHART® - Field Gateway - United Electric Controls Company
United Electric Controls Company
Specs
Network Equipment Gateway
Area Network Type LAN Capable; WAN Capable
Form Factor Wall Mount
View Details