Brainboxes Limited Industrial Ethernet 8 Port Switch DIN Rail Mountable SW-508

Description
Industrial Ethernet 8 Port unmanaged switch. Galvanically Isolated Ports. Industrial temperature range of -40°C to +80°C (-40°F to 176°F) and dual input redundant power supply with wide voltage range means it can be powered from USB or on the 24V factory floor. Power terminal is removable with numbered pins for easy wiring. Power consumption is optimised based on the status of the link device. No software required. Ideal for factory floor, in vehicle and marine applications. , 8 Port Ethernet Switch Integrated DIN Rail Mount Redundant dual power inputs: +5V to +30V DC Industrial operating temp range -40°C to +80°C / -40°F to +176°F No software required Lifetime Warranty and Support
Request a Quote Datasheet
Description
Industrial Ethernet 8 Port unmanaged switch. Galvanically Isolated Ports. Industrial temperature range of -40°C to +80°C (-40°F to 176°F) and dual input redundant power supply with wide voltage range means it can be powered from USB or on the 24V factory floor. Power terminal is removable with numbered pins for easy wiring. Power consumption is optimised based on the status of the link device. No software required. Ideal for factory floor, in vehicle and marine applications. , 8 Port Ethernet Switch Integrated DIN Rail Mount Redundant dual power inputs: +5V to +30V DC Industrial operating temp range -40°C to +80°C / -40°F to +176°F No software required Lifetime Warranty and Support
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Ethernet 8 Port Switch DIN Rail Mountable - SW-508 - Brainboxes Limited
Speke, Liverpool, United Kingdom
Industrial Ethernet 8 Port Switch DIN Rail Mountable
SW-508
Industrial Ethernet 8 Port Switch DIN Rail Mountable SW-508
Industrial Ethernet 8 Port unmanaged switch. Galvanically Isolated Ports. Industrial temperature range of -40°C to +80°C (-40°F to 176°F) and dual input redundant power supply with wide voltage range means it can be powered from USB or on the 24V factory floor. Power terminal is removable with numbered pins for easy wiring. Power consumption is optimised based on the status of the link device. No software required. Ideal for factory floor, in vehicle and marine applications. , 8 Port Ethernet Switch Integrated DIN Rail Mount Redundant dual power inputs: +5V to +30V DC Industrial operating temp range -40°C to +80°C / -40°F to +176°F No software required Lifetime Warranty and Support

Industrial Ethernet 8 Port unmanaged switch. Galvanically Isolated Ports. Industrial temperature range of -40°C to +80°C (-40°F to 176°F) and dual input redundant power supply with wide voltage range means it can be powered from USB or on the 24V factory floor. Power terminal is removable with numbered pins for easy wiring. Power consumption is optimised based on the status of the link device. No software required. Ideal for factory floor, in vehicle and marine applications.

,

  • 8 Port Ethernet Switch
  • Integrated DIN Rail Mount
  • Redundant dual power inputs: +5V to +30V DC
  • Industrial operating temp range -40°C to +80°C / -40°F to +176°F
  • No software required
  • Lifetime Warranty and Support
Supplier's Site Datasheet
Switches, Hubs - 2265-SW-508-ND - DigiKey
Thief River Falls, MN, United States
Switches, Hubs
2265-SW-508-ND
Switches, Hubs 2265-SW-508-ND
Network Switch - Unmanaged 8 Ports IP20

Network Switch - Unmanaged 8 Ports IP20

Buy Now Datasheet
Ethernet Switch, Rj45X8, 10/100Mbps; No. Of Ports Brainboxes - 67AC4283 - Newark, An Avnet Company
Chicago, IL, United States
Ethernet Switch, Rj45X8, 10/100Mbps; No. Of Ports Brainboxes
67AC4283
Ethernet Switch, Rj45X8, 10/100Mbps; No. Of Ports Brainboxes 67AC4283
ETHERNET SWITCH, RJ45X8, 10/100MBPS; No. of Ports:8Ports; Ethernet Switch Application:Industri al; Ethernet Switch Type:Fast Ethernet; Ethernet Switch Mounting:DIN Rail; Port Types:RJ45 x 8; Network Speeds:10Mbps, 100Mbps RoHS Compliant: Yes

ETHERNET SWITCH, RJ45X8, 10/100MBPS; No. of Ports:8Ports; Ethernet Switch Application:Industrial; Ethernet Switch Type:Fast Ethernet; Ethernet Switch Mounting:DIN Rail; Port Types:RJ45 x 8; Network Speeds:10Mbps, 100Mbps RoHS Compliant: Yes

Supplier's Site Datasheet
Enet Module, Industrial, Din Rail, Rj45; No. Of Ports Brainboxes - 51AC2233 - Newark, An Avnet Company
Chicago, IL, United States
Enet Module, Industrial, Din Rail, Rj45; No. Of Ports Brainboxes
51AC2233
Enet Module, Industrial, Din Rail, Rj45; No. Of Ports Brainboxes 51AC2233
ENET MODULE, INDUSTRIAL, DIN RAIL, RJ45; No. of Ports:8Ports; Ethernet Switch Application:Industri al; Ethernet Switch Type:Fast Ethernet; Ethernet Switch Mounting:DIN Rail; Port Types:RJ45 x 8; Network Speeds:10Mbps, 100Mbps; Input RoHS Compliant: Yes

ENET MODULE, INDUSTRIAL, DIN RAIL, RJ45; No. of Ports:8Ports; Ethernet Switch Application:Industrial; Ethernet Switch Type:Fast Ethernet; Ethernet Switch Mounting:DIN Rail; Port Types:RJ45 x 8; Network Speeds:10Mbps, 100Mbps; Input RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Brainboxes Limited DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Network Equipment Network Equipment Network Equipment Network Equipment
Product Number SW-508 2265-SW-508-ND 67AC4283 51AC2233
Product Name Industrial Ethernet 8 Port Switch DIN Rail Mountable Switches, Hubs Ethernet Switch, Rj45X8, 10/100Mbps; No. Of Ports Brainboxes Enet Module, Industrial, Din Rail, Rj45; No. Of Ports Brainboxes
Network Equipment Switch Switch Switch
Unlock Full Specs
to access all available technical data

Similar Products

Switches, Hubs - 2084-BB-ESW105-ML-ND - DigiKey
Specs
Network Equipment Switch
Ports / Interfaces RJ45, LC
Number of Ports 5 #
View Details
LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details
Network Switches - 2096169 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Switch
Number of Ports 5 #
Data Rate 1 Gbps
View Details