Brainboxes Limited Industrial Compact Ethernet 5 Port Switch DIN Rail Mountable SW-505

Description
Industrial Compact Ethernet 5 Port unmanaged switch. Galvanically Isolated Ethernet Ports capable of 10/100 Mbps. Industrial temperature range of -40°C to +80°C (-40°F to 176°F) and dual input redundant power supply with wide voltage range means it can be powered from USB or on the 24V factory floor. Only 22.5mm wide and 94mm deep. Power terminal is removable with numbered pins for easy wiring. Power consumption is optimised based on the status of the link device. No software required. Ideal for factory floor, in vehicle and marine applications. , 5 Port Compact Ethernet Switch Integrated DIN Rail Mount with grounding Redundant dual power inputs: +5V to +30V DC Industrial operating temp range -40°C to +80°C / -40°F to +176°F Small Footprint Case, only 22.5mm wide, 94mm deep
Request a Quote Datasheet
Description
Industrial Compact Ethernet 5 Port unmanaged switch. Galvanically Isolated Ethernet Ports capable of 10/100 Mbps. Industrial temperature range of -40°C to +80°C (-40°F to 176°F) and dual input redundant power supply with wide voltage range means it can be powered from USB or on the 24V factory floor. Only 22.5mm wide and 94mm deep. Power terminal is removable with numbered pins for easy wiring. Power consumption is optimised based on the status of the link device. No software required. Ideal for factory floor, in vehicle and marine applications. , 5 Port Compact Ethernet Switch Integrated DIN Rail Mount with grounding Redundant dual power inputs: +5V to +30V DC Industrial operating temp range -40°C to +80°C / -40°F to +176°F Small Footprint Case, only 22.5mm wide, 94mm deep
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Compact Ethernet 5 Port Switch DIN Rail Mountable - SW-505 - Brainboxes Limited
Speke, Liverpool, United Kingdom
Industrial Compact Ethernet 5 Port Switch DIN Rail Mountable
SW-505
Industrial Compact Ethernet 5 Port Switch DIN Rail Mountable SW-505
Industrial Compact Ethernet 5 Port unmanaged switch. Galvanically Isolated Ethernet Ports capable of 10/100 Mbps. Industrial temperature range of -40°C to +80°C (-40°F to 176°F) and dual input redundant power supply with wide voltage range means it can be powered from USB or on the 24V factory floor. Only 22.5mm wide and 94mm deep. Power terminal is removable with numbered pins for easy wiring. Power consumption is optimised based on the status of the link device. No software required. Ideal for factory floor, in vehicle and marine applications. , 5 Port Compact Ethernet Switch Integrated DIN Rail Mount with grounding Redundant dual power inputs: +5V to +30V DC Industrial operating temp range -40°C to +80°C / -40°F to +176°F Small Footprint Case, only 22.5mm wide, 94mm deep

Industrial Compact Ethernet 5 Port unmanaged switch. Galvanically Isolated Ethernet Ports capable of 10/100 Mbps. Industrial temperature range of -40°C to +80°C (-40°F to 176°F) and dual input redundant power supply with wide voltage range means it can be powered from USB or on the 24V factory floor. Only 22.5mm wide and 94mm deep. Power terminal is removable with numbered pins for easy wiring. Power consumption is optimised based on the status of the link device. No software required. Ideal for factory floor, in vehicle and marine applications.

,

  • 5 Port Compact Ethernet Switch
  • Integrated DIN Rail Mount with grounding
  • Redundant dual power inputs: +5V to +30V DC
  • Industrial operating temp range -40°C to +80°C / -40°F to +176°F
  • Small Footprint Case, only 22.5mm wide, 94mm deep
Supplier's Site Datasheet
Switches, Hubs - 2265-SW-505-ND - DigiKey
Thief River Falls, MN, United States
Switches, Hubs
2265-SW-505-ND
Switches, Hubs 2265-SW-505-ND
Network Switch - Unmanaged 5 Ports IP20

Network Switch - Unmanaged 5 Ports IP20

Buy Now Datasheet
Ethernet Switch, 10/100Mbps, Rj45X5, Din; No. Of Ports Brainboxes - 13AC0806 - Newark, An Avnet Company
Chicago, IL, United States
Ethernet Switch, 10/100Mbps, Rj45X5, Din; No. Of Ports Brainboxes
13AC0806
Ethernet Switch, 10/100Mbps, Rj45X5, Din; No. Of Ports Brainboxes 13AC0806
ETHERNET SWITCH, 10/100MBPS, RJ45X5, DIN; No. of Ports:5Ports; Ethernet Switch Application:Industri al; Ethernet Switch Type:Fast Ethernet; Ethernet Switch Mounting:DIN Rail; Port Types:RJ45 x 5; Network Speeds:10Mbps, 100Mbps; Input RoHS Compliant: Yes

ETHERNET SWITCH, 10/100MBPS, RJ45X5, DIN; No. of Ports:5Ports; Ethernet Switch Application:Industrial; Ethernet Switch Type:Fast Ethernet; Ethernet Switch Mounting:DIN Rail; Port Types:RJ45 x 5; Network Speeds:10Mbps, 100Mbps; Input RoHS Compliant: Yes

Supplier's Site
Ethernet Switch, 10/100Mbps, Rj45X5, Din; No. Of Ports Brainboxes - 67AC4282 - Newark, An Avnet Company
Chicago, IL, United States
Ethernet Switch, 10/100Mbps, Rj45X5, Din; No. Of Ports Brainboxes
67AC4282
Ethernet Switch, 10/100Mbps, Rj45X5, Din; No. Of Ports Brainboxes 67AC4282
ETHERNET SWITCH, 10/100MBPS, RJ45X5, DIN; No. of Ports:5Ports; Ethernet Switch Application:Industri al; Ethernet Switch Type:Fast Ethernet; Ethernet Switch Mounting:DIN Rail; Port Types:RJ45 x 5; Network Speeds:10Mbps, 100Mbps RoHS Compliant: Yes

ETHERNET SWITCH, 10/100MBPS, RJ45X5, DIN; No. of Ports:5Ports; Ethernet Switch Application:Industrial; Ethernet Switch Type:Fast Ethernet; Ethernet Switch Mounting:DIN Rail; Port Types:RJ45 x 5; Network Speeds:10Mbps, 100Mbps RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Brainboxes Limited DigiKey Newark, An Avnet Company
Product Category Network Equipment Network Equipment Network Equipment
Product Number SW-505 2265-SW-505-ND 13AC0806
Product Name Industrial Compact Ethernet 5 Port Switch DIN Rail Mountable Switches, Hubs Ethernet Switch, 10/100Mbps, Rj45X5, Din; No. Of Ports Brainboxes
Network Equipment Switch Switch Switch
Unlock Full Specs
to access all available technical data

Similar Products

SmartFlex, Global, 5x Ethernet, Metal, Without Accessories - BB-SR30000120 - Advantech
Specs
Network Equipment Router
Features Internet of Things (IoT) Capable
View Details
2 suppliers
LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details
OPC UA Server Gateway for Siemens SINUMERIK 840D SL/PL Controllers -  - Softing Inc. Industrial Automation
Specs
Network Equipment Gateway
View Details
Network Switches - 2723482 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Switch
Number of Ports 24 #
Data Rate 1 Gbps
View Details