Brainboxes Limited Industrial Ethernet 4 Port Switch DIN Rail Mountable SW-504

Description
Industrial Ethernet 4 Port unmanaged switch. Galvanically Isolated Ethernet Ports capable of 10/100 Mbps. Industrial temperature range of -40°C to +80°C (-40°F to 176°F) and dual input redundant power supply with wide voltage range means it can be powered from USB or on the 24V factory floor. Power terminal is removable with numbered pins for easy wiring. Power consumption is optimised based on the status of the link device. No software required. Ideal for factory floor, in vehicle and marine applications. , 4 Port Ethernet Switch Integrated DIN Rail Mount with grounding Redundant dual power inputs: +5V to +30V DC Industrial operating temp range -40°C to +80°C / -40°F to +176°F Slim Footprint Case, only 22.5mm wide
Request a Quote Datasheet
Description
Industrial Ethernet 4 Port unmanaged switch. Galvanically Isolated Ethernet Ports capable of 10/100 Mbps. Industrial temperature range of -40°C to +80°C (-40°F to 176°F) and dual input redundant power supply with wide voltage range means it can be powered from USB or on the 24V factory floor. Power terminal is removable with numbered pins for easy wiring. Power consumption is optimised based on the status of the link device. No software required. Ideal for factory floor, in vehicle and marine applications. , 4 Port Ethernet Switch Integrated DIN Rail Mount with grounding Redundant dual power inputs: +5V to +30V DC Industrial operating temp range -40°C to +80°C / -40°F to +176°F Slim Footprint Case, only 22.5mm wide
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Ethernet 4 Port Switch DIN Rail Mountable - SW-504 - Brainboxes Limited
Speke, Liverpool, United Kingdom
Industrial Ethernet 4 Port Switch DIN Rail Mountable
SW-504
Industrial Ethernet 4 Port Switch DIN Rail Mountable SW-504
Industrial Ethernet 4 Port unmanaged switch. Galvanically Isolated Ethernet Ports capable of 10/100 Mbps. Industrial temperature range of -40°C to +80°C (-40°F to 176°F) and dual input redundant power supply with wide voltage range means it can be powered from USB or on the 24V factory floor. Power terminal is removable with numbered pins for easy wiring. Power consumption is optimised based on the status of the link device. No software required. Ideal for factory floor, in vehicle and marine applications. , 4 Port Ethernet Switch Integrated DIN Rail Mount with grounding Redundant dual power inputs: +5V to +30V DC Industrial operating temp range -40°C to +80°C / -40°F to +176°F Slim Footprint Case, only 22.5mm wide

Industrial Ethernet 4 Port unmanaged switch. Galvanically Isolated Ethernet Ports capable of 10/100 Mbps. Industrial temperature range of -40°C to +80°C (-40°F to 176°F) and dual input redundant power supply with wide voltage range means it can be powered from USB or on the 24V factory floor. Power terminal is removable with numbered pins for easy wiring. Power consumption is optimised based on the status of the link device. No software required. Ideal for factory floor, in vehicle and marine applications.

,

  • 4 Port Ethernet Switch
  • Integrated DIN Rail Mount with grounding
  • Redundant dual power inputs: +5V to +30V DC
  • Industrial operating temp range -40°C to +80°C / -40°F to +176°F
  • Slim Footprint Case, only 22.5mm wide
Supplier's Site Datasheet
Switches, Hubs - 2265-SW-504-ND - DigiKey
Thief River Falls, MN, United States
Switches, Hubs
2265-SW-504-ND
Switches, Hubs 2265-SW-504-ND
Network Switch - Unmanaged 4 Ports IP20

Network Switch - Unmanaged 4 Ports IP20

Buy Now Datasheet
Switch, N/w, 4Port, 100Mbps, Din Rail; No. Of Ports Brainboxes - 33X0561 - Newark, An Avnet Company
Chicago, IL, United States
Switch, N/w, 4Port, 100Mbps, Din Rail; No. Of Ports Brainboxes
33X0561
Switch, N/w, 4Port, 100Mbps, Din Rail; No. Of Ports Brainboxes 33X0561
SWITCH, N/W, 4PORT, 100MBPS, DIN RAIL; No. of Ports:4Ports; Ethernet Switch Application:Industri al; Ethernet Switch Type:Fast Ethernet; Ethernet Switch Mounting:DIN Rail; Port Types:RJ45 x 4; Network Speeds:10Mbps, 100Mbps; Input RoHS Compliant: Yes

SWITCH, N/W, 4PORT, 100MBPS, DIN RAIL; No. of Ports:4Ports; Ethernet Switch Application:Industrial; Ethernet Switch Type:Fast Ethernet; Ethernet Switch Mounting:DIN Rail; Port Types:RJ45 x 4; Network Speeds:10Mbps, 100Mbps; Input RoHS Compliant: Yes

Supplier's Site
Industrial Ethernet 4 Port Switch Rohs Compliant Brainboxes - 67AC4281 - Newark, An Avnet Company
Chicago, IL, United States
Industrial Ethernet 4 Port Switch Rohs Compliant Brainboxes
67AC4281
Industrial Ethernet 4 Port Switch Rohs Compliant Brainboxes 67AC4281
INDUSTRIAL ETHERNET 4 PORT SWITCH ROHS COMPLIANT: YES

INDUSTRIAL ETHERNET 4 PORT SWITCH ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Brainboxes Limited DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Network Equipment Network Equipment Network Equipment Network Equipment
Product Number SW-504 2265-SW-504-ND 33X0561 67AC4281
Product Name Industrial Ethernet 4 Port Switch DIN Rail Mountable Switches, Hubs Switch, N/w, 4Port, 100Mbps, Din Rail; No. Of Ports Brainboxes Industrial Ethernet 4 Port Switch Rohs Compliant Brainboxes
Network Equipment Switch Switch Switch Switch
Unlock Full Specs
to access all available technical data

Similar Products

4FE+2FE SC Multi-mode Unmanaged Ethernet Switch, ATEX/C1D2, -40~75℃ - EKI-5524MMI-AE - Advantech
Specs
Network Equipment Switch
Form Factor Wall Mount
Ports / Interfaces SC Type
View Details
2 suppliers
LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details
OPC UA Server & MQTT Publisher Gateway for SIMATIC S7 Controllers -  - Softing Inc. Industrial Automation
Specs
Network Equipment Gateway
View Details
Network Switches - 2681540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Switch
Number of Ports 5 #
Data Rate 0.0100 to 1 Gbps
View Details