Brainboxes Limited Industrial Embeddable 8 Port Ethernet Switch SW-108

Description
Industrial Ethernet 8 Port unmanaged switch. Galvanically Isolated Ports. Industrial temperature range of -40°C to +80°C (-40°F to 176°F) and dual input redundant power supply with wide voltage range means it can be powered from USB or on the 24V factory floor. Power terminal is removable with numbered pins for easy wiring. Power consumption is optimised based on the status of the link device. No software required. Ideal for embedded applications. , 8 Port Ethernet Switch Ready for embedded applications Redundant dual power inputs: +5V to +30V DC Industrial operating temp range -40°C to +80°C / -40°F to +176°F Lifetime Warranty and Support
Request a Quote Datasheet
Description
Industrial Ethernet 8 Port unmanaged switch. Galvanically Isolated Ports. Industrial temperature range of -40°C to +80°C (-40°F to 176°F) and dual input redundant power supply with wide voltage range means it can be powered from USB or on the 24V factory floor. Power terminal is removable with numbered pins for easy wiring. Power consumption is optimised based on the status of the link device. No software required. Ideal for embedded applications. , 8 Port Ethernet Switch Ready for embedded applications Redundant dual power inputs: +5V to +30V DC Industrial operating temp range -40°C to +80°C / -40°F to +176°F Lifetime Warranty and Support
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Embeddable 8 Port Ethernet Switch - SW-108 - Brainboxes Limited
Speke, Liverpool, United Kingdom
Industrial Embeddable 8 Port Ethernet Switch
SW-108
Industrial Embeddable 8 Port Ethernet Switch SW-108
Industrial Ethernet 8 Port unmanaged switch. Galvanically Isolated Ports. Industrial temperature range of -40°C to +80°C (-40°F to 176°F) and dual input redundant power supply with wide voltage range means it can be powered from USB or on the 24V factory floor. Power terminal is removable with numbered pins for easy wiring. Power consumption is optimised based on the status of the link device. No software required. Ideal for embedded applications. , 8 Port Ethernet Switch Ready for embedded applications Redundant dual power inputs: +5V to +30V DC Industrial operating temp range -40°C to +80°C / -40°F to +176°F Lifetime Warranty and Support

Industrial Ethernet 8 Port unmanaged switch. Galvanically Isolated Ports. Industrial temperature range of -40°C to +80°C (-40°F to 176°F) and dual input redundant power supply with wide voltage range means it can be powered from USB or on the 24V factory floor. Power terminal is removable with numbered pins for easy wiring. Power consumption is optimised based on the status of the link device. No software required. Ideal for embedded applications.

,

  • 8 Port Ethernet Switch
  • Ready for embedded applications
  • Redundant dual power inputs: +5V to +30V DC
  • Industrial operating temp range -40°C to +80°C / -40°F to +176°F
  • Lifetime Warranty and Support
Supplier's Site Datasheet
Switches, Hubs - 2265-SW-108-ND - DigiKey
Thief River Falls, MN, United States
Switches, Hubs
2265-SW-108-ND
Switches, Hubs 2265-SW-108-ND
Network Switch - Unmanaged 8 Ports

Network Switch - Unmanaged 8 Ports

Buy Now Datasheet
Ethernet Switch, Rj45X8, 10/100Mbps; No. Of Ports Brainboxes - 67AC4280 - Newark, An Avnet Company
Chicago, IL, United States
Ethernet Switch, Rj45X8, 10/100Mbps; No. Of Ports Brainboxes
67AC4280
Ethernet Switch, Rj45X8, 10/100Mbps; No. Of Ports Brainboxes 67AC4280
ETHERNET SWITCH, RJ45X8, 10/100MBPS; No. of Ports:8Ports; Ethernet Switch Application:Industri al; Ethernet Switch Type:Unmanaged Fast Ethernet; Ethernet Switch Mounting:-; Port Types:RJ45 x 8; Network Speeds:10Mbps, 100Mbps RoHS Compliant: Yes

ETHERNET SWITCH, RJ45X8, 10/100MBPS; No. of Ports:8Ports; Ethernet Switch Application:Industrial; Ethernet Switch Type:Unmanaged Fast Ethernet; Ethernet Switch Mounting:-; Port Types:RJ45 x 8; Network Speeds:10Mbps, 100Mbps RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Brainboxes Limited DigiKey Newark, An Avnet Company
Product Category Network Equipment Network Equipment Network Equipment
Product Number SW-108 2265-SW-108-ND 67AC4280
Product Name Industrial Embeddable 8 Port Ethernet Switch Switches, Hubs Ethernet Switch, Rj45X8, 10/100Mbps; No. Of Ports Brainboxes
Network Equipment Switch Switch Switch
Unlock Full Specs
to access all available technical data

Similar Products

Switches, Hubs - EKI-5524SS-AE-ND - DigiKey
Specs
Network Equipment Switch
Ports / Interfaces RJ45, SC
Number of Ports 6 #
View Details
LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details
Network Switches - 2844446 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Switch
Number of Ports 5 #
Data Rate 1 Gbps
View Details