Brainboxes Limited 8 Port Unmanaged Ethernet Switch Wall Mountable SW-008

Description
Light Industrial/Commercia l Ethernet 8 Port unmanaged switch. Galvanically Isolated Ports. Power supply with wide voltage range means it can be powered from USB or on the 24V factory floor. Power terminal is removable for easy wiring. Power consumption is optimised based on the status of the link device. No software required. Ideal for factory floor, in vehicle and marine applications. Wall mountable using mounting screw holes, optional DIN Rail mount accessory available (see MK-048). , 8 Port Ethernet Switch Wide Power Input: +5V to +30V DC Wall Mountable, or DIN rail mountable with optional accessory -10°C to +60°C / -14°F to +140°F operating temperature No software required Lifetime Support and Lifetime Warranty
Request a Quote
Description
Light Industrial/Commercia l Ethernet 8 Port unmanaged switch. Galvanically Isolated Ports. Power supply with wide voltage range means it can be powered from USB or on the 24V factory floor. Power terminal is removable for easy wiring. Power consumption is optimised based on the status of the link device. No software required. Ideal for factory floor, in vehicle and marine applications. Wall mountable using mounting screw holes, optional DIN Rail mount accessory available (see MK-048). , 8 Port Ethernet Switch Wide Power Input: +5V to +30V DC Wall Mountable, or DIN rail mountable with optional accessory -10°C to +60°C / -14°F to +140°F operating temperature No software required Lifetime Support and Lifetime Warranty
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Light Industrial Ethernet Switch, 8 Port (part number 89AH2323) features eight 10/100 Mbps Ethernet ports with auto-sensing capabilities for seamless connectivity. It operates within a wide power input range of +5V to +30V DC, making it suitable for various applications, including in-vehicle setups. The device is designed for easy installation with an integral wall mount and optional DIN rail mounting. It has a compact form factor, measuring 107 x 102 x 28 mm, and is housed in a non-conducting polyamide casing that provides IP30 protection. The switch supports a maximum packet size of 2k bytes, enhancing bulk data transfer efficiency. Operating temperature ranges from -10°C to +60°C, and it features 1,500 volts of magnetic isolation between ports for added safety. The product is compliant with RoHS standards and comes with a lifetime warranty and support.

Datasheet Summary
Powered by GS/AI

The Light Industrial Ethernet Switch, 8 Port (part number 89AH2323) features eight 10/100 Mbps Ethernet ports with auto-sensing capabilities for seamless connectivity. It operates within a wide power input range of +5V to +30V DC, making it suitable for various applications, including in-vehicle setups. The device is designed for easy installation with an integral wall mount and optional DIN rail mounting. It has a compact form factor, measuring 107 x 102 x 28 mm, and is housed in a non-conducting polyamide casing that provides IP30 protection. The switch supports a maximum packet size of 2k bytes, enhancing bulk data transfer efficiency. Operating temperature ranges from -10°C to +60°C, and it features 1,500 volts of magnetic isolation between ports for added safety. The product is compliant with RoHS standards and comes with a lifetime warranty and support.

Suppliers

Company
Product
Description
Supplier Links
8 Port Unmanaged Ethernet Switch Wall Mountable - SW-008 - Brainboxes Limited
Speke, Liverpool, United Kingdom
8 Port Unmanaged Ethernet Switch Wall Mountable
SW-008
8 Port Unmanaged Ethernet Switch Wall Mountable SW-008
Light Industrial/Commercia l Ethernet 8 Port unmanaged switch. Galvanically Isolated Ports. Power supply with wide voltage range means it can be powered from USB or on the 24V factory floor. Power terminal is removable for easy wiring. Power consumption is optimised based on the status of the link device. No software required. Ideal for factory floor, in vehicle and marine applications. Wall mountable using mounting screw holes, optional DIN Rail mount accessory available (see MK-048). , 8 Port Ethernet Switch Wide Power Input: +5V to +30V DC Wall Mountable, or DIN rail mountable with optional accessory -10°C to +60°C / -14°F to +140°F operating temperature No software required Lifetime Support and Lifetime Warranty

Light Industrial/Commercial Ethernet 8 Port unmanaged switch. Galvanically Isolated Ports. Power supply with wide voltage range means it can be powered from USB or on the 24V factory floor. Power terminal is removable for easy wiring. Power consumption is optimised based on the status of the link device. No software required. Ideal for factory floor, in vehicle and marine applications. Wall mountable using mounting screw holes, optional DIN Rail mount accessory available (see MK-048).

,


  • 8 Port Ethernet Switch
  • Wide Power Input: +5V to +30V DC
  • Wall Mountable, or DIN rail mountable with optional accessory
  • -10°C to +60°C / -14°F to +140°F operating temperature
  • No software required
  • Lifetime Support and Lifetime Warranty
Supplier's Site Datasheet
Switches, Hubs - 2265-SW-008-ND - DigiKey
Thief River Falls, MN, United States
Switches, Hubs
2265-SW-008-ND
Switches, Hubs 2265-SW-008-ND
8 PORT 10/100 ETHERNET SWITCH

8 PORT 10/100 ETHERNET SWITCH

Buy Now Datasheet
Light Industrial Ethernet Switch, 8Port; No. Of Ports Brainboxes - 89AH2323 - Newark, An Avnet Company
Chicago, IL, United States
Light Industrial Ethernet Switch, 8Port; No. Of Ports Brainboxes
89AH2323
Light Industrial Ethernet Switch, 8Port; No. Of Ports Brainboxes 89AH2323
LIGHT INDUSTRIAL ETHERNET SWITCH, 8PORT; No. of Ports:8Ports; Ethernet Switch Application:Industri al; Ethernet Switch Type:Unmanaged Fast Ethernet; Ethernet Switch Mounting:DIN Rail / Wall; Port Types:RJ45 x 8; Input Voltage Type:VDCRoHS Compliant: Yes

LIGHT INDUSTRIAL ETHERNET SWITCH, 8PORT; No. of Ports:8Ports; Ethernet Switch Application:Industrial; Ethernet Switch Type:Unmanaged Fast Ethernet; Ethernet Switch Mounting:DIN Rail / Wall; Port Types:RJ45 x 8; Input Voltage Type:VDCRoHS Compliant: Yes

Supplier's Site Datasheet
Ethernet Switch, Unmanaged Fast, Rj45X8 Rohs Compliant Brainboxes - 14AJ2734 - Newark, An Avnet Company
Chicago, IL, United States
Ethernet Switch, Unmanaged Fast, Rj45X8 Rohs Compliant Brainboxes
14AJ2734
Ethernet Switch, Unmanaged Fast, Rj45X8 Rohs Compliant Brainboxes 14AJ2734
ETHERNET SWITCH, UNMANAGED FAST, RJ45X8 ROHS COMPLIANT: YES

ETHERNET SWITCH, UNMANAGED FAST, RJ45X8 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Brainboxes Limited DigiKey Newark, An Avnet Company
Product Category Network Equipment Network Equipment Network Equipment
Product Number SW-008 2265-SW-008-ND 89AH2323
Product Name 8 Port Unmanaged Ethernet Switch Wall Mountable Switches, Hubs Light Industrial Ethernet Switch, 8Port; No. Of Ports Brainboxes
Network Equipment Switch Switch Switch
Form Factor Wall Mount
Protocol / Network 10/100 Fast Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

SmartFlex, Global, 5x Ethernet, Wi-Fi, Metal, Without Accessories - BB-SR30010120-SWH - Advantech
Specs
Network Equipment Router
Network Media Wireless
Features Internet of Things (IoT) Capable
View Details
2 suppliers
LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details
aplSwitch Field PA -  - Softing Inc. Industrial Automation
Softing Inc. Industrial Automation
Specs
Network Equipment Switch
View Details
Routers - 100803 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Router
Data Rate 0.1500 Gbps
View Details