Brainboxes Limited 5 Port Unmanaged Ethernet Switch Wall Mountable SW-005

Description
Light Industrial/Commercia l Ethernet 5 Port unmanaged switch. Galvanically Isolated Ports. Power supply with wide voltage range means it can be powered from USB or on the 24V factory floor. Power terminal is removable with for easy wiring. Power consumption is optimised based on the status of the link device. No software required. Ideal for factory floor, in vehicle and marine applications. Wall mountable using mounting screw holes, optional DIN Rail mount accessory available (see MK-048). , 5 Port Ethernet Switch Wide Power Input: +5V to +30V DC Wall Mountable, or DIN rail mountable with optional accessory -10°C to +60°C / -14°F to +140°F operating temperature No software required Lifetime Support and Lifetime Warranty
Request a Quote Datasheet
Description
Light Industrial/Commercia l Ethernet 5 Port unmanaged switch. Galvanically Isolated Ports. Power supply with wide voltage range means it can be powered from USB or on the 24V factory floor. Power terminal is removable with for easy wiring. Power consumption is optimised based on the status of the link device. No software required. Ideal for factory floor, in vehicle and marine applications. Wall mountable using mounting screw holes, optional DIN Rail mount accessory available (see MK-048). , 5 Port Ethernet Switch Wide Power Input: +5V to +30V DC Wall Mountable, or DIN rail mountable with optional accessory -10°C to +60°C / -14°F to +140°F operating temperature No software required Lifetime Support and Lifetime Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5 Port Unmanaged Ethernet Switch Wall Mountable - SW-005 - Brainboxes Limited
Speke, Liverpool, United Kingdom
5 Port Unmanaged Ethernet Switch Wall Mountable
SW-005
5 Port Unmanaged Ethernet Switch Wall Mountable SW-005
Light Industrial/Commercia l Ethernet 5 Port unmanaged switch. Galvanically Isolated Ports. Power supply with wide voltage range means it can be powered from USB or on the 24V factory floor. Power terminal is removable with for easy wiring. Power consumption is optimised based on the status of the link device. No software required. Ideal for factory floor, in vehicle and marine applications. Wall mountable using mounting screw holes, optional DIN Rail mount accessory available (see MK-048). , 5 Port Ethernet Switch Wide Power Input: +5V to +30V DC Wall Mountable, or DIN rail mountable with optional accessory -10°C to +60°C / -14°F to +140°F operating temperature No software required Lifetime Support and Lifetime Warranty

Light Industrial/Commercial Ethernet 5 Port unmanaged switch. Galvanically Isolated Ports. Power supply with wide voltage range means it can be powered from USB or on the 24V factory floor. Power terminal is removable with for easy wiring. Power consumption is optimised based on the status of the link device. No software required. Ideal for factory floor, in vehicle and marine applications. Wall mountable using mounting screw holes, optional DIN Rail mount accessory available (see MK-048).

,


  • 5 Port Ethernet Switch
  • Wide Power Input: +5V to +30V DC
  • Wall Mountable, or DIN rail mountable with optional accessory
  • -10°C to +60°C / -14°F to +140°F operating temperature
  • No software required
  • Lifetime Support and Lifetime Warranty
Supplier's Site Datasheet
Switches, Hubs - 2265-SW-005-ND - DigiKey
Thief River Falls, MN, United States
Switches, Hubs
2265-SW-005-ND
Switches, Hubs 2265-SW-005-ND
Network Switch - Unmanaged 5 Ports IP30

Network Switch - Unmanaged 5 Ports IP30

Buy Now Datasheet
Switch, N/w, 5Port, 100Mbps, Din Rail; No. Of Ports Brainboxes - 33X0560 - Newark, An Avnet Company
Chicago, IL, United States
Switch, N/w, 5Port, 100Mbps, Din Rail; No. Of Ports Brainboxes
33X0560
Switch, N/w, 5Port, 100Mbps, Din Rail; No. Of Ports Brainboxes 33X0560
SWITCH, N/W, 5PORT, 100MBPS, DIN RAIL; No. of Ports:5Ports; Ethernet Switch Application:Commerci al; Ethernet Switch Type:Unmanaged Fast Ethernet; Ethernet Switch Mounting:Desktop / Wall; Port Types:RJ45 x 5; Network Speeds:10Mbps; RoHS Compliant: Yes

SWITCH, N/W, 5PORT, 100MBPS, DIN RAIL; No. of Ports:5Ports; Ethernet Switch Application:Commercial; Ethernet Switch Type:Unmanaged Fast Ethernet; Ethernet Switch Mounting:Desktop / Wall; Port Types:RJ45 x 5; Network Speeds:10Mbps; RoHS Compliant: Yes

Supplier's Site
Ethernet 5 Port Switch Rohs Compliant Brainboxes - 67AC4277 - Newark, An Avnet Company
Chicago, IL, United States
Ethernet 5 Port Switch Rohs Compliant Brainboxes
67AC4277
Ethernet 5 Port Switch Rohs Compliant Brainboxes 67AC4277
ETHERNET 5 PORT SWITCH ROHS COMPLIANT: YES

ETHERNET 5 PORT SWITCH ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Brainboxes Limited DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Network Equipment Network Equipment Network Equipment Network Equipment
Product Number SW-005 2265-SW-005-ND 33X0560 67AC4277
Product Name 5 Port Unmanaged Ethernet Switch Wall Mountable Switches, Hubs Switch, N/w, 5Port, 100Mbps, Din Rail; No. Of Ports Brainboxes Ethernet 5 Port Switch Rohs Compliant Brainboxes
Network Equipment Switch Switch Switch Switch
Form Factor Wall Mount Chassis Mount
Protocol / Network 10/100 Fast Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

16x1G SFP + 8x1G SFP/RJ45 COMBO ports+4x10G SFP+ Managed Switch - LN-2316XF8C-4XGF - Larch Networks
Specs
Network Equipment Switch
Area Network Type CAN
Form Factor Rack Mount
View Details
Standard Unmanaged - 852-103/040-000 - WAGO
Specs
Network Equipment Switch
View Details
2 suppliers
INTREPID WirelessHART® - Field Gateway - United Electric Controls Company
United Electric Controls Company
Specs
Network Equipment Gateway
Area Network Type LAN Capable; WAN Capable
Form Factor Wall Mount
View Details