Brainboxes Limited Adapter, Ac-Dc, 12V, 1.5A; Power Supply Approvals Brainboxes PW-400

Description
ADAPTER, AC-DC, 12V, 1.5A; Power Supply Approvals:-; No. of Outputs:1 Output; Output Power Max:-; Output Voltage - Output 1:12V; Output Current - Output 1:1.5A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes
Datasheet
Description
ADAPTER, AC-DC, 12V, 1.5A; Power Supply Approvals:-; No. of Outputs:1 Output; Output Power Max:-; Output Voltage - Output 1:12V; Output Current - Output 1:1.5A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adapter, Ac-Dc, 12V, 1.5A; Power Supply Approvals Brainboxes - 24AK5693 - Newark, An Avnet Company
Chicago, IL, United States
Adapter, Ac-Dc, 12V, 1.5A; Power Supply Approvals Brainboxes
24AK5693
Adapter, Ac-Dc, 12V, 1.5A; Power Supply Approvals Brainboxes 24AK5693
ADAPTER, AC-DC, 12V, 1.5A; Power Supply Approvals:-; No. of Outputs:1 Output; Output Power Max:-; Output Voltage - Output 1:12V; Output Current - Output 1:1.5A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

ADAPTER, AC-DC, 12V, 1.5A; Power Supply Approvals:-; No. of Outputs:1 Output; Output Power Max:-; Output Voltage - Output 1:12V; Output Current - Output 1:1.5A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 24AK5693
Product Name Adapter, Ac-Dc, 12V, 1.5A; Power Supply Approvals Brainboxes
Type DC Power Supply; AC / DC Adapter
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail AC to DC 100-240V 40W 24V - PSD-A40W24 - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
2 suppliers
Microprocessor-ControlledElectronic Unit - EAN823 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
CRT Power Supply - CRS110G50 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation, CRT Displays
Operating Temperature 0 to 50 C (32 to 122 F)
View Details