The Power Supply, AC-DC, 48V, 2A from Brainboxes is designed for DIN rail mounting and provides a maximum output power of 96W. It operates with an input voltage range of 100VAC to 240VAC and is suitable for both 50Hz and 60Hz frequency applications. The device features protections against short circuits, overloads, and overvoltage, ensuring reliable operation. The output specifications include a rated current of 2A with a voltage tolerance of +/-2% and a voltage adjustment range from 44.2V to 52.5V. The power supply exhibits good efficiency, typically exceeding 85%, and has a low output ripple and noise of 500mV P-P. It is rated for operation in temperatures ranging from -10°C to +40°C and can withstand storage temperatures from -40°C to +85°C. This product complies with various industry standards and approvals, including EN55032, EN62368, and IEC60068-2-6, making it suitable for a wide range of applications. The compact design and robust features make it a viable option for engineers looking for a reliable power supply solution.
DIN RAIL POWER SUPPLY 48V 96W
POWER SUPPLY, AC-DC, 48V, 2A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:96W; Output Voltage - Output 1:48V; Output Current - Output 1:2A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | 2265-PW-301-ND | 24AK5691 |
| Product Name | Industrial, DIN Rail Power Supplies | Power Supply, Ac-Dc, 48V, 2A; Power Supply Approvals Brainboxes |
| Type | DC Power Supply; 1 | DC Power Supply |
| Operating Temperature | -10 to 40 C (14 to 104 F) | |
| DC Output Current | 2 amps | 2 amps |
| AC Input Voltage | 100.0 to 240.0 volts |