Brainboxes Limited Ethernet to 4 Channel RTD Input ED-582

Description
Ethernet to RTD device: 4 input channels. Powerful ARM 120MHz, 32 Bit CPU The device can be controlled over simple ASCII TCP Protocol or ASCII over virtual COM port. Additionally Brainboxes supply a suite of APIs and sample code to communicate with the device using Microsoft .NET framework Visual Basic, C#, C++, Java, Javascript, PHP and more. Can be configured and secured from a web browser, and installed as a COM Port on a Windows PC to give complete backwards compatibility essential for legacy applications. Offers robust and intelligent 'control side' devices that provide the interface to systems on the 24V factory floor environment, commonly referred to as 'process side'. The ED product range is designed for harsh environments. The digital output port line are implemented as protected output circuits, providing current overload and short circuit protection, voltage surge, overload and open circuit protection and over temperature protection to allow the widest possible usage and range of devices. , 4 high precision RTD Inputs Compatible with PT100, PT1000 and Ni120 Factory floor process control and automation, integrated DIN rail mount Supports simple ASCII TCP Protocol Measurement range -200°C to +600°C Software APIs for Visual Basic, C# and more
Datasheet
Description
Ethernet to RTD device: 4 input channels. Powerful ARM 120MHz, 32 Bit CPU The device can be controlled over simple ASCII TCP Protocol or ASCII over virtual COM port. Additionally Brainboxes supply a suite of APIs and sample code to communicate with the device using Microsoft .NET framework Visual Basic, C#, C++, Java, Javascript, PHP and more. Can be configured and secured from a web browser, and installed as a COM Port on a Windows PC to give complete backwards compatibility essential for legacy applications. Offers robust and intelligent 'control side' devices that provide the interface to systems on the 24V factory floor environment, commonly referred to as 'process side'. The ED product range is designed for harsh environments. The digital output port line are implemented as protected output circuits, providing current overload and short circuit protection, voltage surge, overload and open circuit protection and over temperature protection to allow the widest possible usage and range of devices. , 4 high precision RTD Inputs Compatible with PT100, PT1000 and Ni120 Factory floor process control and automation, integrated DIN rail mount Supports simple ASCII TCP Protocol Measurement range -200°C to +600°C Software APIs for Visual Basic, C# and more
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ethernet to 4 Channel RTD Input - ED-582 - Brainboxes Limited
Speke, Liverpool, United Kingdom
Ethernet to 4 Channel RTD Input
ED-582
Ethernet to 4 Channel RTD Input ED-582
Ethernet to RTD device: 4 input channels. Powerful ARM 120MHz, 32 Bit CPU The device can be controlled over simple ASCII TCP Protocol or ASCII over virtual COM port. Additionally Brainboxes supply a suite of APIs and sample code to communicate with the device using Microsoft .NET framework Visual Basic, C#, C++, Java, Javascript, PHP and more. Can be configured and secured from a web browser, and installed as a COM Port on a Windows PC to give complete backwards compatibility essential for legacy applications. Offers robust and intelligent 'control side' devices that provide the interface to systems on the 24V factory floor environment, commonly referred to as 'process side'. The ED product range is designed for harsh environments. The digital output port line are implemented as protected output circuits, providing current overload and short circuit protection, voltage surge, overload and open circuit protection and over temperature protection to allow the widest possible usage and range of devices. , 4 high precision RTD Inputs Compatible with PT100, PT1000 and Ni120 Factory floor process control and automation, integrated DIN rail mount Supports simple ASCII TCP Protocol Measurement range -200°C to +600°C Software APIs for Visual Basic, C# and more

Ethernet to RTD device: 4 input channels. Powerful ARM 120MHz, 32 Bit CPU

The device can be controlled over simple ASCII TCP Protocol or ASCII over virtual COM port. Additionally Brainboxes supply a suite of APIs and sample code to communicate with the device using Microsoft .NET framework Visual Basic, C#, C++, Java, Javascript, PHP and more.

Can be configured and secured from a web browser, and installed as a COM Port on a Windows PC to give complete backwards compatibility essential for legacy applications.

Offers robust and intelligent 'control side' devices that provide the interface to systems on the 24V factory floor environment, commonly referred to as 'process side'.

The ED product range is designed for harsh environments. The digital output port line are implemented as protected output circuits, providing current overload and short circuit protection, voltage surge, overload and open circuit protection and over temperature protection to allow the widest possible usage and range of devices.

,

  • 4 high precision RTD Inputs
  • Compatible with PT100, PT1000 and Ni120
  • Factory floor process control and automation, integrated DIN rail mount
  • Supports simple ASCII TCP Protocol
  • Measurement range -200°C to +600°C
  • Software APIs for Visual Basic, C# and more
Supplier's Site Datasheet

Technical Specifications

  Brainboxes Limited
Product Category Data Acquisition
Product Number ED-582
Product Name Ethernet to 4 Channel RTD Input
Data Acquisition Input/Output Module
Form Factor DIN Rail
Host Connection Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

 - Data Acquisition, Static Data Acquisition - AMETEK Programmable Power
Specs
Data Acquisition DAQ Instrument
Analog Channels 48 #
View Details
1010 Low Noise Amplifier -  - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Form Factor Stand-alone
Outputs Analog Voltage Output
User Interface None
View Details
M Series Output Modules - M-OAC5AR - Sensata Technologies
Specs
Data Acquisition Output Module
Outputs Capacitance
DC Voltage 8.0
View Details
Videographic Data Recorders - PPS-1000 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Data Acquisition Datalogger
Form Factor Panel / Chassis Mount; Stand-alone
Outputs Analog Voltage Output; Analog Current Output
View Details