Brady Corporation Brady Permasleeve B-7641 White Polyolefin Thermal Transfer Die-Cut Thermal Transfer Printer Sleeve - 0.492 in Width - 1.236 in Height - 0.375 in Min Wire Dia to 0.7 in Max Wire Dia - Single-Side Print ZH-750-2-WT-4

Description
The Brady Permasleeve die-cut thermal transfer printer sleeve is made of polyolefin, comes packaged 1000 labels per roll and is used with PR Plus Series, Thermal Transfer Printers. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-7641 die-cut thermal transfer printer sleeve are: 0.492 in W x 1.236 in H. Supports thermal transfer printing. Compatible for wires from 0.375 in to 0.7 in Diameter. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.
Description
The Brady Permasleeve die-cut thermal transfer printer sleeve is made of polyolefin, comes packaged 1000 labels per roll and is used with PR Plus Series, Thermal Transfer Printers. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-7641 die-cut thermal transfer printer sleeve are: 0.492 in W x 1.236 in H. Supports thermal transfer printing. Compatible for wires from 0.375 in to 0.7 in Diameter. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

Suppliers

Company
Product
Description
Supplier Links
Brady Permasleeve B-7641 White Polyolefin Thermal Transfer Die-Cut Thermal Transfer Printer Sleeve - 0.492 in Width - 1.236 in Height - 0.375 in Min Wire Dia to 0.7 in Max Wire Dia - Single-Side Print - 662820-81490 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Permasleeve B-7641 White Polyolefin Thermal Transfer Die-Cut Thermal Transfer Printer Sleeve - 0.492 in Width - 1.236 in Height - 0.375 in Min Wire Dia to 0.7 in Max Wire Dia - Single-Side Print
662820-81490
Brady Permasleeve B-7641 White Polyolefin Thermal Transfer Die-Cut Thermal Transfer Printer Sleeve - 0.492 in Width - 1.236 in Height - 0.375 in Min Wire Dia to 0.7 in Max Wire Dia - Single-Side Print 662820-81490
The Brady Permasleeve die-cut thermal transfer printer sleeve is made of polyolefin, comes packaged 1000 labels per roll and is used with PR Plus Series, Thermal Transfer Printers. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-7641 die-cut thermal transfer printer sleeve are: 0.492 in W x 1.236 in H. Supports thermal transfer printing. Compatible for wires from 0.375 in to 0.7 in Diameter. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

The Brady Permasleeve die-cut thermal transfer printer sleeve is made of polyolefin, comes packaged 1000 labels per roll and is used with PR Plus Series, Thermal Transfer Printers. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-7641 die-cut thermal transfer printer sleeve are: 0.492 in W x 1.236 in H. Supports thermal transfer printing. Compatible for wires from 0.375 in to 0.7 in Diameter. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Label Materials
Product Number 662820-81490
Product Name Brady Permasleeve B-7641 White Polyolefin Thermal Transfer Die-Cut Thermal Transfer Printer Sleeve - 0.492 in Width - 1.236 in Height - 0.375 in Min Wire Dia to 0.7 in Max Wire Dia - Single-Side Print
Color White
Unlock Full Specs
to access all available technical data

Similar Products

Label Sheets - 2893551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Permanent
Color White
Width 5.65 inches (144 mm)
View Details
Label - 210-710 - WAGO
Specs
Materials of Construction Polyester
View Details
THERMAL TRANSFER PRINTABLE POLYIMIDE LABEL MATERIAL - ML-3792 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features Permanent; Printed Receptive / Treated; High Temperature
Color White
View Details