Brady Corporation Brady Permasleeve B-7641 Yellow Polyolefin Thermal Transfer Die-Cut Thermal Transfer Printer Sleeve - 1.969 in Width - 0.445 in Height - 0.125 in Min Wire Dia to 0.215 in Max Wire Dia - Single-Side Pr ZH-250-2-YL

Description
The Brady Permasleeve die-cut thermal transfer printer sleeve is made of polyolefin, comes packaged 2500 labels per roll and is used with PR Plus Series, Thermal Transfer Printers. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-7641 die-cut thermal transfer printer sleeve are: 1.969 in W x 0.445 in H. Supports thermal transfer printing. Compatible for wires from 0.125 in to 0.215 in Diameter. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.
Description
The Brady Permasleeve die-cut thermal transfer printer sleeve is made of polyolefin, comes packaged 2500 labels per roll and is used with PR Plus Series, Thermal Transfer Printers. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-7641 die-cut thermal transfer printer sleeve are: 1.969 in W x 0.445 in H. Supports thermal transfer printing. Compatible for wires from 0.125 in to 0.215 in Diameter. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

Suppliers

Company
Product
Description
Supplier Links
Brady Permasleeve B-7641 Yellow Polyolefin Thermal Transfer Die-Cut Thermal Transfer Printer Sleeve - 1.969 in Width - 0.445 in Height - 0.125 in Min Wire Dia to 0.215 in Max Wire Dia - Single-Side Pr - 662820-81569 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Permasleeve B-7641 Yellow Polyolefin Thermal Transfer Die-Cut Thermal Transfer Printer Sleeve - 1.969 in Width - 0.445 in Height - 0.125 in Min Wire Dia to 0.215 in Max Wire Dia - Single-Side Pr
662820-81569
Brady Permasleeve B-7641 Yellow Polyolefin Thermal Transfer Die-Cut Thermal Transfer Printer Sleeve - 1.969 in Width - 0.445 in Height - 0.125 in Min Wire Dia to 0.215 in Max Wire Dia - Single-Side Pr 662820-81569
The Brady Permasleeve die-cut thermal transfer printer sleeve is made of polyolefin, comes packaged 2500 labels per roll and is used with PR Plus Series, Thermal Transfer Printers. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-7641 die-cut thermal transfer printer sleeve are: 1.969 in W x 0.445 in H. Supports thermal transfer printing. Compatible for wires from 0.125 in to 0.215 in Diameter. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

The Brady Permasleeve die-cut thermal transfer printer sleeve is made of polyolefin, comes packaged 2500 labels per roll and is used with PR Plus Series, Thermal Transfer Printers. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-7641 die-cut thermal transfer printer sleeve are: 1.969 in W x 0.445 in H. Supports thermal transfer printing. Compatible for wires from 0.125 in to 0.215 in Diameter. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Label Materials
Product Number 662820-81569
Product Name Brady Permasleeve B-7641 Yellow Polyolefin Thermal Transfer Die-Cut Thermal Transfer Printer Sleeve - 1.969 in Width - 0.445 in Height - 0.125 in Min Wire Dia to 0.215 in Max Wire Dia - Single-Side Pr
Color Yellow
Unlock Full Specs
to access all available technical data

Similar Products

Label Sheets - 358871 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Permanent
Color Blue
Width 0.7480 inches (19 mm)
View Details
Label - 210-811/000-002 - WAGO
Specs
Materials of Construction Plastic-coated cotton fabric
View Details
Flame Retardant Label - XF-603FR - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features Permanent; Flame Retardant
Color Semi-Gloss White
View Details