Brady Corporation Brady Permasleeve B-7641 Yellow Polyolefin Thermal Transfer Die-Cut Thermal Transfer Printer Sleeve - 1.969 in Width - 1 1/2 in Height - 0.75 in Min Wire Dia to 1.4 in Max Wire Dia - Single-Side Print ZH-1500-2-YL

Description
The Brady Permasleeve die-cut thermal transfer printer sleeve is made of polyolefin, comes packaged 250 labels per roll and is used with PR Plus Series, Thermal Transfer Printers. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-7641 die-cut thermal transfer printer sleeve are: 1.969 in W x 1 1/2 in H. Supports thermal transfer printing. Compatible for wires from 0.75 in to 1.4 in Diameter. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.
Description
The Brady Permasleeve die-cut thermal transfer printer sleeve is made of polyolefin, comes packaged 250 labels per roll and is used with PR Plus Series, Thermal Transfer Printers. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-7641 die-cut thermal transfer printer sleeve are: 1.969 in W x 1 1/2 in H. Supports thermal transfer printing. Compatible for wires from 0.75 in to 1.4 in Diameter. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

Suppliers

Company
Product
Description
Supplier Links
Brady Permasleeve B-7641 Yellow Polyolefin Thermal Transfer Die-Cut Thermal Transfer Printer Sleeve - 1.969 in Width - 1 1/2 in Height - 0.75 in Min Wire Dia to 1.4 in Max Wire Dia - Single-Side Print - 662820-81579 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Permasleeve B-7641 Yellow Polyolefin Thermal Transfer Die-Cut Thermal Transfer Printer Sleeve - 1.969 in Width - 1 1/2 in Height - 0.75 in Min Wire Dia to 1.4 in Max Wire Dia - Single-Side Print
662820-81579
Brady Permasleeve B-7641 Yellow Polyolefin Thermal Transfer Die-Cut Thermal Transfer Printer Sleeve - 1.969 in Width - 1 1/2 in Height - 0.75 in Min Wire Dia to 1.4 in Max Wire Dia - Single-Side Print 662820-81579
The Brady Permasleeve die-cut thermal transfer printer sleeve is made of polyolefin, comes packaged 250 labels per roll and is used with PR Plus Series, Thermal Transfer Printers. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-7641 die-cut thermal transfer printer sleeve are: 1.969 in W x 1 1/2 in H. Supports thermal transfer printing. Compatible for wires from 0.75 in to 1.4 in Diameter. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

The Brady Permasleeve die-cut thermal transfer printer sleeve is made of polyolefin, comes packaged 250 labels per roll and is used with PR Plus Series, Thermal Transfer Printers. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-7641 die-cut thermal transfer printer sleeve are: 1.969 in W x 1 1/2 in H. Supports thermal transfer printing. Compatible for wires from 0.75 in to 1.4 in Diameter. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Label Materials
Product Number 662820-81579
Product Name Brady Permasleeve B-7641 Yellow Polyolefin Thermal Transfer Die-Cut Thermal Transfer Printer Sleeve - 1.969 in Width - 1 1/2 in Height - 0.75 in Min Wire Dia to 1.4 in Max Wire Dia - Single-Side Print
Color Yellow
Unlock Full Specs
to access all available technical data

Similar Products

Push-button label - 210-858 - WAGO
Specs
Materials of Construction Polyester
Width 0.8661 inches (22 mm)
View Details
Double Coated Tag - XF-610 - Polyonics
Specs
Materials of Construction Plastic / Film
Thickness 0.0055 inches (0.1397 mm)
View Details
Label Sheets - 2655622 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Permanent
Color White
Width 3.67 inches (93.1 mm)
View Details