Brady Worldwide, Inc. Label, Self Laminating, 1Inx1In, Black/white; Tape Width Brady XSL-23-427

Description
LABEL, SELF LAMINATING, 1INX1IN, BLACK/WHITE; Tape Width:25.4mm; Tape Material:Vinyl; For Use With:Brady IDXPERT Printer; Product Range:-; Label Colour:White; Label Material:Vinyl; Label Size:1" x 1"; Label Type:Self Laminating RoHS Compliant: Yes
Datasheet
Description
LABEL, SELF LAMINATING, 1INX1IN, BLACK/WHITE; Tape Width:25.4mm; Tape Material:Vinyl; For Use With:Brady IDXPERT Printer; Product Range:-; Label Colour:White; Label Material:Vinyl; Label Size:1" x 1"; Label Type:Self Laminating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Label, Self Laminating, 1Inx1In, Black/white; Tape Width Brady - 34M1816 - Newark, An Avnet Company
Chicago, IL, United States
Label, Self Laminating, 1Inx1In, Black/white; Tape Width Brady
34M1816
Label, Self Laminating, 1Inx1In, Black/white; Tape Width Brady 34M1816
LABEL, SELF LAMINATING, 1INX1IN, BLACK/WHITE; Tape Width:25.4mm; Tape Material:Vinyl; For Use With:Brady IDXPERT Printer; Product Range:-; Label Colour:White; Label Material:Vinyl; Label Size:1" x 1"; Label Type:Self Laminating RoHS Compliant: Yes

LABEL, SELF LAMINATING, 1INX1IN, BLACK/WHITE; Tape Width:25.4mm; Tape Material:Vinyl; For Use With:Brady IDXPERT Printer; Product Range:-; Label Colour:White; Label Material:Vinyl; Label Size:1" x 1"; Label Type:Self Laminating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 34M1816
Product Name Label, Self Laminating, 1Inx1In, Black/white; Tape Width Brady
Carrier / Backing Vinyl
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details
Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Polyester High Temperature Masking Tape - MCT-620-6 - MOCAP LLC
Specs
Features Removable / Reusable
Width 6 inches (152 mm)
Carrier / Backing Polyester
View Details
Heal seal Tape series - PPS9/Heat Resistance AC - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 4.33E-4 inches (0.0110 mm)
View Details