The Brady Permasleeve die-cut thermal transfer printer sleeve is made of polyolefin, comes packaged 1 cartridge per pack and is used with IDXPERT, Thermal Transfer Printers. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-342 die-cut thermal transfer printer sleeve are: 8 in W x 0.335 in H. Supports thermal transfer printing. Compatible for wires from 0.062 in to 0.151 in Diameter. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.
| DigiKey | R. S. Hughes Company, Inc. | |
|---|---|---|
| Product Category | Label Materials | Label Materials |
| Product Number | 2267-XPS-187-CONT-ND | 662820-64303 |
| Product Name | Labels, Labeling | Brady Permasleeve B-342 Black on White Polyolefin Thermal Transfer Die-Cut Thermal Transfer Printer Sleeve - 8 in Width - 0.335 in Height - 0.062 in Min Wire Dia to 0.151 in Max Wire Dia - XPS-187-CON |
| Materials of Construction | Plastic / Film; Polyolefin |