Brady Corporation StainerBondz Tissue Cassette Label for LABXPERT X-127-482

Description
Brady's B-482 Tissue Cassette Labels give histology and anatomic pathology labs a reliable solution for lab labeling and specimen tracking. When secured to the cassette with Brady's BSP™31 Label Attachment System, the B-482 Tissue Cassette Labels withstand tissue processing protocols and up to 20 years in storage. The B-482 label material, combined with Brady's R6400 ribbon, provides the durability and print quality that histology and anatomic pathology labs need for accurate, identifiable specimen labeling. Compliment your chain of custody specimen tracking by using Brady Stainerbondz™ Slide Labels (B-481 material). Labels must be used with the BSP™ 31 Label Attachment System.
Description
Brady's B-482 Tissue Cassette Labels give histology and anatomic pathology labs a reliable solution for lab labeling and specimen tracking. When secured to the cassette with Brady's BSP™31 Label Attachment System, the B-482 Tissue Cassette Labels withstand tissue processing protocols and up to 20 years in storage. The B-482 label material, combined with Brady's R6400 ribbon, provides the durability and print quality that histology and anatomic pathology labs need for accurate, identifiable specimen labeling. Compliment your chain of custody specimen tracking by using Brady Stainerbondz™ Slide Labels (B-481 material). Labels must be used with the BSP™ 31 Label Attachment System.

Suppliers

Company
Product
Description
Supplier Links
StainerBondz Tissue Cassette Label for LABXPERT - X-127-482 - Brady Corporation
Milwaukee, WI, USA
StainerBondz Tissue Cassette Label for LABXPERT
X-127-482
StainerBondz Tissue Cassette Label for LABXPERT X-127-482
Brady's B-482 Tissue Cassette Labels give histology and anatomic pathology labs a reliable solution for lab labeling and specimen tracking. When secured to the cassette with Brady's BSP™31 Label Attachment System, the B-482 Tissue Cassette Labels withstand tissue processing protocols and up to 20 years in storage. The B-482 label material, combined with Brady's R6400 ribbon, provides the durability and print quality that histology and anatomic pathology labs need for accurate, identifiable specimen labeling. Compliment your chain of custody specimen tracking by using Brady Stainerbondz™ Slide Labels (B-481 material). Labels must be used with the BSP™ 31 Label Attachment System.

Brady's B-482 Tissue Cassette Labels give histology and anatomic pathology labs a reliable solution for lab labeling and specimen tracking. When secured to the cassette with Brady's BSP™31 Label Attachment System, the B-482 Tissue Cassette Labels withstand tissue processing protocols and up to 20 years in storage.
The B-482 label material, combined with Brady's R6400 ribbon, provides the durability and print quality that histology and anatomic pathology labs need for accurate, identifiable specimen labeling.
Compliment your chain of custody specimen tracking by using Brady Stainerbondz™ Slide Labels (B-481 material).
Labels must be used with the BSP™ 31 Label Attachment System.

Supplier's Site
Brady Stainerbondz B-482 White Polyester Thermal Transfer Die-Cut Thermal Transfer Printer Label Roll - 1.5 in Width - 1/4 in Height - X-127-482 - 662820-92429 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Stainerbondz B-482 White Polyester Thermal Transfer Die-Cut Thermal Transfer Printer Label Roll - 1.5 in Width - 1/4 in Height - X-127-482
662820-92429
Brady Stainerbondz B-482 White Polyester Thermal Transfer Die-Cut Thermal Transfer Printer Label Roll - 1.5 in Width - 1/4 in Height - X-127-482 662820-92429
The Brady Stainerbondz die-cut thermal transfer printer label roll comes packaged 450 labels per roll and is used with LABXPERT. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-482 die-cut thermal transfer printer label roll are: 1.5 in W x 1/4 in H. Supports thermal transfer printing. One of the important components to selecting the right product is the proper label and adhesive material. This die-cut thermal transfer printer label roll uses polyester for the label material and permanent acrylic as the adhesive.

The Brady Stainerbondz die-cut thermal transfer printer label roll comes packaged 450 labels per roll and is used with LABXPERT. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-482 die-cut thermal transfer printer label roll are: 1.5 in W x 1/4 in H. Supports thermal transfer printing. One of the important components to selecting the right product is the proper label and adhesive material. This die-cut thermal transfer printer label roll uses polyester for the label material and permanent acrylic as the adhesive.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Label Materials Label Materials
Product Number X-127-482 662820-92429
Product Name StainerBondz Tissue Cassette Label for LABXPERT Brady Stainerbondz B-482 White Polyester Thermal Transfer Die-Cut Thermal Transfer Printer Label Roll - 1.5 in Width - 1/4 in Height - X-127-482
Color White White
Unlock Full Specs
to access all available technical data

Similar Products

Push-button label - 210-840 - WAGO
Specs
Materials of Construction Polyester
Width 1.06 inches (27 mm)
View Details
2 MIL White Semi Gloss Polyimide Label Material - XF-102S - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features Permanent; Printed Receptive / Treated; High Temperature
Color White
View Details
Label Sheets - 2655615 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Permanent
Color White
Width 5.83 inches (148 mm)
View Details