Brady Corporation Wraptor Nylon Cloth Labels WRAP-9-499

Description
Nylon cloth labels for thermal transfer printers. Ideal for environments where temperature extremes, moisture, oil and dirt can degrade less durable materials. Please Note: This material is UL recognized with its respective ribbon. See the "Recommended Ribbon Series" for the appropriate ribbon to use.
Request a Quote Datasheet
Description
Nylon cloth labels for thermal transfer printers. Ideal for environments where temperature extremes, moisture, oil and dirt can degrade less durable materials. Please Note: This material is UL recognized with its respective ribbon. See the "Recommended Ribbon Series" for the appropriate ribbon to use.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wraptor Nylon Cloth Labels - WRAP-9-499 - Brady Corporation
Milwaukee, WI, USA
Wraptor Nylon Cloth Labels
WRAP-9-499
Wraptor Nylon Cloth Labels WRAP-9-499
Nylon cloth labels for thermal transfer printers. Ideal for environments where temperature extremes, moisture, oil and dirt can degrade less durable materials. Please Note: This material is UL recognized with its respective ribbon. See the "Recommended Ribbon Series" for the appropriate ribbon to use.

Nylon cloth labels for thermal transfer printers. Ideal for environments where temperature extremes, moisture, oil and dirt can degrade less durable materials. Please Note: This material is UL recognized with its respective ribbon. See the "Recommended Ribbon Series" for the appropriate ribbon to use.

Supplier's Site
Labels, Labeling - 2267-WRAP-9-499-ND - DigiKey
Thief River Falls, MN, United States
Labels, Labeling
2267-WRAP-9-499-ND
Labels, Labeling 2267-WRAP-9-499-ND
"White Self Laminating Label 2.00"" W x 2.00"" L (50.8mm x 50.8mm)"

"White Self Laminating Label 2.00"" W x 2.00"" L (50.8mm x 50.8mm)"

Buy Now Datasheet
Brady B-499 White Nylon Thermal Transfer Die-Cut Thermal Transfer Printer Label Roll - 2 in Width - 2 in Height - WRAP-9-499 - 662820-60628 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-499 White Nylon Thermal Transfer Die-Cut Thermal Transfer Printer Label Roll - 2 in Width - 2 in Height - WRAP-9-499
662820-60628
Brady B-499 White Nylon Thermal Transfer Die-Cut Thermal Transfer Printer Label Roll - 2 in Width - 2 in Height - WRAP-9-499 662820-60628
The Brady die-cut thermal transfer printer label roll comes packaged 2100 labels per roll and is used with Wraptor Printer Applicator. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-499 die-cut thermal transfer printer label roll are: 2 in W x 2 in H. Supports thermal transfer printing. One of the important components to selecting the right product is the proper label and adhesive material. This die-cut thermal transfer printer label roll uses nylon for the label material and permanent acrylic as the adhesive.

The Brady die-cut thermal transfer printer label roll comes packaged 2100 labels per roll and is used with Wraptor Printer Applicator. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-499 die-cut thermal transfer printer label roll are: 2 in W x 2 in H. Supports thermal transfer printing. One of the important components to selecting the right product is the proper label and adhesive material. This die-cut thermal transfer printer label roll uses nylon for the label material and permanent acrylic as the adhesive.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Label Materials Label Materials Label Materials
Product Number WRAP-9-499 2267-WRAP-9-499-ND 662820-60628
Product Name Wraptor Nylon Cloth Labels Labels, Labeling Brady B-499 White Nylon Thermal Transfer Die-Cut Thermal Transfer Printer Label Roll - 2 in Width - 2 in Height - WRAP-9-499
Materials of Construction Cloth / Fabric Plastic / Film
Unlock Full Specs
to access all available technical data

Similar Products

Label Rolls - 2815888 - RS Components, Ltd.
Specs
Color White
Width 0.4331 inches (11 mm)
Length 164 ft (500 dm)
View Details
Thermal Transfer Printable Label - XF-456 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Color Matte White
Thickness 0.0093 inches (0.2362 mm)
View Details
Pre-printed Labels - 4454079 - RS Components, Ltd.
Specs
Features Permanent
Color White
Width 1.5 inches (38 mm)
View Details