Brady Corporation WRAPTOR SELF-LAM WHT .5 IN X 1.5 IN 3,600/RL WRAP-11-427

Description
Self-laminating vinyl labels for the Brady Wraptor™ Wire ID Printer. Excellent resistance to water, oil and solvents. Please Note: This material is UL recognized with its respective ribbon. See the "Recommended Ribbon Series" for the appropriate ribbon to use.
Request a Quote Datasheet
Description
Self-laminating vinyl labels for the Brady Wraptor™ Wire ID Printer. Excellent resistance to water, oil and solvents. Please Note: This material is UL recognized with its respective ribbon. See the "Recommended Ribbon Series" for the appropriate ribbon to use.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
WRAPTOR SELF-LAM WHT .5 IN X 1.5 IN 3,600/RL - WRAP-11-427 - Brady Corporation
Milwaukee, WI, USA
WRAPTOR SELF-LAM WHT .5 IN X 1.5 IN 3,600/RL
WRAP-11-427
WRAPTOR SELF-LAM WHT .5 IN X 1.5 IN 3,600/RL WRAP-11-427
Self-laminating vinyl labels for the Brady Wraptor™ Wire ID Printer. Excellent resistance to water, oil and solvents. Please Note: This material is UL recognized with its respective ribbon. See the "Recommended Ribbon Series" for the appropriate ribbon to use.

Self-laminating vinyl labels for the Brady Wraptor™ Wire ID Printer. Excellent resistance to water, oil and solvents. Please Note: This material is UL recognized with its respective ribbon. See the "Recommended Ribbon Series" for the appropriate ribbon to use.

Supplier's Site
0.500
Wilmington, MA, United States
0.500"Wx1.500"H,B427 VINYL LBL 1 PKG=3600/ROLL
WRAP-11-427
0.500"Wx1.500"H,B427 VINYL LBL 1 PKG=3600/ROLL WRAP-11-427
0.500"Wx1.500"H,B427 VINYL LBL 1 PKG=3600/ROLL

0.500"Wx1.500"H,B427 VINYL LBL 1 PKG=3600/ROLL

Buy Now
Labels, Labeling - 2267-WRAP-11-427-ND - DigiKey
Thief River Falls, MN, United States
Labels, Labeling
2267-WRAP-11-427-ND
Labels, Labeling 2267-WRAP-11-427-ND
"White, Transparent Self Laminating Label 0.50"" W x 1.50"" L (12.7mm x 38.1mm)"

"White, Transparent Self Laminating Label 0.50"" W x 1.50"" L (12.7mm x 38.1mm)"

Buy Now Datasheet
Brady B-427 White Vinyl Thermal Transfer Die-Cut Thermal Transfer Printer Label Roll - 0.5 in Width - 1 1/2 in Height - WRAP-11-427 - 662820-61382 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-427 White Vinyl Thermal Transfer Die-Cut Thermal Transfer Printer Label Roll - 0.5 in Width - 1 1/2 in Height - WRAP-11-427
662820-61382
Brady B-427 White Vinyl Thermal Transfer Die-Cut Thermal Transfer Printer Label Roll - 0.5 in Width - 1 1/2 in Height - WRAP-11-427 662820-61382
The Brady die-cut thermal transfer printer label roll comes packaged 3600 labels per roll and is used with Wraptor Printer Applicator. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-427 die-cut thermal transfer printer label roll are: 0.5 in W x 1 1/2 in H. Supports thermal transfer printing. One of the important components to selecting the right product is the proper label and adhesive material. This die-cut thermal transfer printer label roll uses vinyl for the label material and permanent acrylic as the adhesive. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

The Brady die-cut thermal transfer printer label roll comes packaged 3600 labels per roll and is used with Wraptor Printer Applicator. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-427 die-cut thermal transfer printer label roll are: 0.5 in W x 1 1/2 in H. Supports thermal transfer printing. One of the important components to selecting the right product is the proper label and adhesive material. This die-cut thermal transfer printer label roll uses vinyl for the label material and permanent acrylic as the adhesive. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

Buy Now

Technical Specifications

  Brady Corporation Heilind Electronics, Inc. DigiKey R. S. Hughes Company, Inc.
Product Category Label Materials Label Materials Label Materials Label Materials
Product Number WRAP-11-427 WRAP-11-427 2267-WRAP-11-427-ND 662820-61382
Product Name WRAPTOR SELF-LAM WHT .5 IN X 1.5 IN 3,600/RL 0.500"Wx1.500"H,B427 VINYL LBL 1 PKG=3600/ROLL Labels, Labeling Brady B-427 White Vinyl Thermal Transfer Die-Cut Thermal Transfer Printer Label Roll - 0.5 in Width - 1 1/2 in Height - WRAP-11-427
Materials of Construction Plastic / Film Plastic / Film; Vinyl Plastic / Film
Unlock Full Specs
to access all available technical data

Similar Products

THERMAL TRANSFER PRINTABLE POLYIMIDE LABEL MATERIAL - ML-3792 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features Permanent; Printed Receptive / Treated; High Temperature
Color White
View Details
Pre-printed Labels - 7587949 - RS Components, Ltd.
Specs
Features Permanent
Color White
Width 0.5906 inches (15 mm)
View Details
Push-button label - 210-866 - WAGO
Specs
Materials of Construction Polyester
Width 0.3150 inches (8 mm)
View Details