Brady Corporation Calibration Labels WOAF-53

Description
Calibration Labels
Description
Calibration Labels

Suppliers

Company
Product
Description
Supplier Links
Calibration Labels - WOAF-53 - Brady Corporation
Milwaukee, WI, USA
Calibration Labels
WOAF-53
Calibration Labels WOAF-53
Calibration Labels

Calibration Labels

Supplier's Site
Brady B-184 Red on Silver Aluminum Foil Calibration Label - 1 1/2 in Width - 1/2 in Height - Printed Text = CALIBRATION NOT REQUIRED - WOAF-53 - 662820-35153 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-184 Red on Silver Aluminum Foil Calibration Label - 1 1/2 in Width - 1/2 in Height - Printed Text = CALIBRATION NOT REQUIRED - WOAF-53
662820-35153
Brady B-184 Red on Silver Aluminum Foil Calibration Label - 1 1/2 in Width - 1/2 in Height - Printed Text = CALIBRATION NOT REQUIRED - WOAF-53 662820-35153
The Brady calibration label comes packaged 1 card per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-184 calibration label are: 1 1/2 in W x 1/2 in H. One of the important components to selecting the right product is the proper label and adhesive material. This calibration label uses aluminum foil for the label material and permanent acrylic as the adhesive. These calibration labels frequently have text printed on them. Printed text is CALIBRATION NOT REQUIRED. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

The Brady calibration label comes packaged 1 card per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-184 calibration label are: 1 1/2 in W x 1/2 in H. One of the important components to selecting the right product is the proper label and adhesive material. This calibration label uses aluminum foil for the label material and permanent acrylic as the adhesive. These calibration labels frequently have text printed on them. Printed text is CALIBRATION NOT REQUIRED. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number WOAF-53 662820-35153
Product Name Calibration Labels Brady B-184 Red on Silver Aluminum Foil Calibration Label - 1 1/2 in Width - 1/2 in Height - Printed Text = CALIBRATION NOT REQUIRED - WOAF-53
Materials of Construction Metal
Unlock Full Specs
to access all available technical data

Similar Products

Fire Safety Signs - 7631825 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Fire / High Heat; Fire exit
Materials of Construction Plastic / Film; Plastic
Width 17.72 inches (450 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details