Brady Corporation Calibration Labels WO-9

Description
Calibration Labels
Description
Calibration Labels

Suppliers

Company
Product
Description
Supplier Links
Calibration Labels - WO-9 - Brady Corporation
Milwaukee, WI, USA
Calibration Labels
WO-9
Calibration Labels WO-9
Calibration Labels

Calibration Labels

Supplier's Site
Brady B-500 Green on White Vinyl Cloth Calibration Label - 2 1/4 in Width - 1 in Height - Printed Text = CALIBRATION - WO-9 - 662820-35009 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-500 Green on White Vinyl Cloth Calibration Label - 2 1/4 in Width - 1 in Height - Printed Text = CALIBRATION - WO-9
662820-35009
Brady B-500 Green on White Vinyl Cloth Calibration Label - 2 1/4 in Width - 1 in Height - Printed Text = CALIBRATION - WO-9 662820-35009
The Brady calibration label comes packaged 1 card per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-500 calibration label are: 2 1/4 in W x 1 in H. One of the important components to selecting the right product is the proper label and adhesive material. This calibration label uses vinyl cloth for the label material and repositionable rubber-based as the adhesive. These calibration labels frequently have text printed on them. Printed text is CALIBRATION. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

The Brady calibration label comes packaged 1 card per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-500 calibration label are: 2 1/4 in W x 1 in H. One of the important components to selecting the right product is the proper label and adhesive material. This calibration label uses vinyl cloth for the label material and repositionable rubber-based as the adhesive. These calibration labels frequently have text printed on them. Printed text is CALIBRATION. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number WO-9 662820-35009
Product Name Calibration Labels Brady B-500 Green on White Vinyl Cloth Calibration Label - 2 1/4 in Width - 1 in Height - Printed Text = CALIBRATION - WO-9
Materials of Construction Plastic / Film
Unlock Full Specs
to access all available technical data

Similar Products

Exit Signs - 146362 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Width 3.94 inches (100 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-880-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details