Brady Corporation Brady B-500 White Vinyl Cloth Calibration Label - 2 1/4 in Width - 3/4 in Height - WO-62 WO-62

Description
The Brady calibration label comes packaged 1 card per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-500 calibration label are: 2 1/4 in W x 3/4 in H. One of the important components to selecting the right product is the proper label and adhesive material. This calibration label uses vinyl cloth for the label material and repositionable rubber-based as the adhesive. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.
Description
The Brady calibration label comes packaged 1 card per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-500 calibration label are: 2 1/4 in W x 3/4 in H. One of the important components to selecting the right product is the proper label and adhesive material. This calibration label uses vinyl cloth for the label material and repositionable rubber-based as the adhesive. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

Suppliers

Company
Product
Description
Supplier Links
Brady B-500 White Vinyl Cloth Calibration Label - 2 1/4 in Width - 3/4 in Height - WO-62 - 662820-35062 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-500 White Vinyl Cloth Calibration Label - 2 1/4 in Width - 3/4 in Height - WO-62
662820-35062
Brady B-500 White Vinyl Cloth Calibration Label - 2 1/4 in Width - 3/4 in Height - WO-62 662820-35062
The Brady calibration label comes packaged 1 card per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-500 calibration label are: 2 1/4 in W x 3/4 in H. One of the important components to selecting the right product is the proper label and adhesive material. This calibration label uses vinyl cloth for the label material and repositionable rubber-based as the adhesive. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

The Brady calibration label comes packaged 1 card per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-500 calibration label are: 2 1/4 in W x 3/4 in H. One of the important components to selecting the right product is the proper label and adhesive material. This calibration label uses vinyl cloth for the label material and repositionable rubber-based as the adhesive. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs
Product Number 662820-35062
Product Name Brady B-500 White Vinyl Cloth Calibration Label - 2 1/4 in Width - 3/4 in Height - WO-62
Features Adhesive Backed
Unlock Full Specs
to access all available technical data

Similar Products

Fire Safety Signs - 146353 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Width 3.94 inches (100 mm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-811/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details