Brady Corporation Quality Control Labels WO-38

Description
Quality Control Labels
Datasheet
Description
Quality Control Labels
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quality Control Labels - WO-38 - Brady Corporation
Milwaukee, WI, USA
Quality Control Labels
WO-38
Quality Control Labels WO-38
Quality Control Labels

Quality Control Labels

Supplier's Site
Brady B-500 Green on White Vinyl Cloth Quality Control Label - 0.625 in Width - 1 1/2 in Height - Printed Text = TESTED - WO-38 - 662820-35038 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-500 Green on White Vinyl Cloth Quality Control Label - 0.625 in Width - 1 1/2 in Height - Printed Text = TESTED - WO-38
662820-35038
Brady B-500 Green on White Vinyl Cloth Quality Control Label - 0.625 in Width - 1 1/2 in Height - Printed Text = TESTED - WO-38 662820-35038
The Brady quality control label comes packaged 14 labels per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-500 quality control label are: 0.625 in W x 1 1/2 in H. One of the important components to selecting the right product is the proper label and adhesive material. This quality control label uses vinyl cloth for the label material and repositionable rubber-based as the adhesive. These quality control labels frequently have text printed on them. Printed text is TESTED. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

The Brady quality control label comes packaged 14 labels per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-500 quality control label are: 0.625 in W x 1 1/2 in H. One of the important components to selecting the right product is the proper label and adhesive material. This quality control label uses vinyl cloth for the label material and repositionable rubber-based as the adhesive. These quality control labels frequently have text printed on them. Printed text is TESTED. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

Buy Now
Labels, Tested, 38.1Mm X 15.88Mm, Green/white, Card14; Label Type Brady - 46T9678 - Newark, An Avnet Company
Chicago, IL, United States
Labels, Tested, 38.1Mm X 15.88Mm, Green/white, Card14; Label Type Brady
46T9678
Labels, Tested, 38.1Mm X 15.88Mm, Green/white, Card14; Label Type Brady 46T9678
LABELS, TESTED, 38.1MM X 15.88MM, GREEN/WHITE, CARD14; Label Type:Identification; Label Height:15.88mm; Label Width:38.1mm; Label Diameter:-; Label Material:Vinyl Cloth; Label Legend:Tested (Date, Initials); Pack Quantity:14 RoHS Compliant: Yes

LABELS, TESTED, 38.1MM X 15.88MM, GREEN/WHITE, CARD14; Label Type:Identification; Label Height:15.88mm; Label Width:38.1mm; Label Diameter:-; Label Material:Vinyl Cloth; Label Legend:Tested (Date, Initials); Pack Quantity:14 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc. Newark, An Avnet Company
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number WO-38 662820-35038 46T9678
Product Name Quality Control Labels Brady B-500 Green on White Vinyl Cloth Quality Control Label - 0.625 in Width - 1 1/2 in Height - Printed Text = TESTED - WO-38 Labels, Tested, 38.1Mm X 15.88Mm, Green/white, Card14; Label Type Brady
Materials of Construction Plastic / Film Vinyl Cloth
Unlock Full Specs
to access all available technical data

Similar Products

Mandatory Signs - 146417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Height 0.1969 ft (0.6000 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-842-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details