Brady Corporation Inventory Control Labels WO-34

Description
Inventory Control Labels
Description
Inventory Control Labels

Suppliers

Company
Product
Description
Supplier Links
Inventory Control Labels - WO-34 - Brady Corporation
Milwaukee, WI, USA
Inventory Control Labels
WO-34
Inventory Control Labels WO-34
Inventory Control Labels

Inventory Control Labels

Supplier's Site
Brady B-500 Black on White Vinyl Cloth Inventory Control & Identification Label - 1 1/2 in Width - 1/2 in Height - Printed Text = SERIAL NO. - WO-34 - 662820-35034 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-500 Black on White Vinyl Cloth Inventory Control & Identification Label - 1 1/2 in Width - 1/2 in Height - Printed Text = SERIAL NO. - WO-34
662820-35034
Brady B-500 Black on White Vinyl Cloth Inventory Control & Identification Label - 1 1/2 in Width - 1/2 in Height - Printed Text = SERIAL NO. - WO-34 662820-35034
The Brady inventory control & identification label comes packaged 1 card per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-500 inventory control & identification label are: 1 1/2 in W x 1/2 in H. One of the important components to selecting the right product is the proper label and adhesive material. This inventory control & identification label uses vinyl cloth for the label material and repositionable rubber-based as the adhesive. These inventory control & identification labels frequently have text printed on them. Printed text is SERIAL NO. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

The Brady inventory control & identification label comes packaged 1 card per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-500 inventory control & identification label are: 1 1/2 in W x 1/2 in H. One of the important components to selecting the right product is the proper label and adhesive material. This inventory control & identification label uses vinyl cloth for the label material and repositionable rubber-based as the adhesive. These inventory control & identification labels frequently have text printed on them. Printed text is SERIAL NO. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number WO-34 662820-35034
Product Name Inventory Control Labels Brady B-500 Black on White Vinyl Cloth Inventory Control & Identification Label - 1 1/2 in Width - 1/2 in Height - Printed Text = SERIAL NO. - WO-34
Materials of Construction Plastic / Film
Unlock Full Specs
to access all available technical data

Similar Products

Warning Signs - 1745959 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Work in progress
Materials of Construction Pp
Width 11.02 inches (280 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details