The Brady Bradysleeve die-cut thermal transfer printer sleeve is made of polyolefin, comes packaged 500 labels per roll and is used with IDPRO, LS2000, Marker XC Plus, Thermal Transfer Printers. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-319 die-cut thermal transfer printer sleeve are: 1.5 in W x 3/4 in H. Supports thermal transfer printing. Compatible for wires from 0.235 in to 0.375 in Diameter.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Label Materials |
| Product Number | 662820-32588 |
| Product Name | Brady Bradysleeve B-319 White Polyolefin Thermal Transfer Die-Cut Thermal Transfer Printer Sleeve - 1.5 in Width - 3/4 in Height - 0.235 in Min Wire Dia to 0.375 in Max Wire Dia - WMS-417-319 |
| Color | White |