Brady Corporation Brady Bradysleeve B-322 White Polyolefin Thermal Transfer Die-Cut Thermal Transfer Printer Sleeve - 0.5 in Width - 0.35 in Height - 0.075 in Min Wire Dia to 0.13 in Max Wire Dia - WMS-105-322 WMS-105-322

Description
The Brady Bradysleeve die-cut thermal transfer printer sleeve is made of polyolefin, comes packaged 500 labels per roll and is used with IDPRO, LS2000, Marker XC Plus, Thermal Transfer Printers. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-322 die-cut thermal transfer printer sleeve are: 0.5 in W x 0.35 in H. Supports thermal transfer printing. Compatible for wires from 0.075 in to 0.13 in Diameter. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.
Description
The Brady Bradysleeve die-cut thermal transfer printer sleeve is made of polyolefin, comes packaged 500 labels per roll and is used with IDPRO, LS2000, Marker XC Plus, Thermal Transfer Printers. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-322 die-cut thermal transfer printer sleeve are: 0.5 in W x 0.35 in H. Supports thermal transfer printing. Compatible for wires from 0.075 in to 0.13 in Diameter. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

Suppliers

Company
Product
Description
Supplier Links
Brady Bradysleeve B-322 White Polyolefin Thermal Transfer Die-Cut Thermal Transfer Printer Sleeve - 0.5 in Width - 0.35 in Height - 0.075 in Min Wire Dia to 0.13 in Max Wire Dia - WMS-105-322 - 662820-32483 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Bradysleeve B-322 White Polyolefin Thermal Transfer Die-Cut Thermal Transfer Printer Sleeve - 0.5 in Width - 0.35 in Height - 0.075 in Min Wire Dia to 0.13 in Max Wire Dia - WMS-105-322
662820-32483
Brady Bradysleeve B-322 White Polyolefin Thermal Transfer Die-Cut Thermal Transfer Printer Sleeve - 0.5 in Width - 0.35 in Height - 0.075 in Min Wire Dia to 0.13 in Max Wire Dia - WMS-105-322 662820-32483
The Brady Bradysleeve die-cut thermal transfer printer sleeve is made of polyolefin, comes packaged 500 labels per roll and is used with IDPRO, LS2000, Marker XC Plus, Thermal Transfer Printers. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-322 die-cut thermal transfer printer sleeve are: 0.5 in W x 0.35 in H. Supports thermal transfer printing. Compatible for wires from 0.075 in to 0.13 in Diameter. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

The Brady Bradysleeve die-cut thermal transfer printer sleeve is made of polyolefin, comes packaged 500 labels per roll and is used with IDPRO, LS2000, Marker XC Plus, Thermal Transfer Printers. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-322 die-cut thermal transfer printer sleeve are: 0.5 in W x 0.35 in H. Supports thermal transfer printing. Compatible for wires from 0.075 in to 0.13 in Diameter. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Label Materials
Product Number 662820-32483
Product Name Brady Bradysleeve B-322 White Polyolefin Thermal Transfer Die-Cut Thermal Transfer Printer Sleeve - 0.5 in Width - 0.35 in Height - 0.075 in Min Wire Dia to 0.13 in Max Wire Dia - WMS-105-322
Color White
Unlock Full Specs
to access all available technical data

Similar Products

Pre-printed Labels - 3164775 - RS Components, Ltd.
Specs
Features Permanent
Color Silver
Width 0.5906 inches (15 mm)
View Details
Label - 210-805/000-002 - WAGO
Specs
Materials of Construction Polyester
View Details
Double Coated Linered Tapes - XT-679 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features High Temperature, Flame Retardant
Thickness 0.0054 inches (0.1372 mm)
View Details