Brady Corporation WEEE (Waste in Electrical and Electronic Equipment) Identification Labels WEEE-2-5-BK

Description
As of August 13, 2005 all electrical and electronic equipment put on the market in the EU must be labeled to conform with the WEEE Directive 2002/96/EC. Brady's Wheelie Bin labels can help you meet legislative these requirements. With an aggressive adhesive to ensure strong holding power, these labels are Lead Free and WEEE/RoHS compatible meeting the requirements of WEEE Directive 2002/96/EC as specified by EN 50419.
Request a Quote Datasheet
Description
As of August 13, 2005 all electrical and electronic equipment put on the market in the EU must be labeled to conform with the WEEE Directive 2002/96/EC. Brady's Wheelie Bin labels can help you meet legislative these requirements. With an aggressive adhesive to ensure strong holding power, these labels are Lead Free and WEEE/RoHS compatible meeting the requirements of WEEE Directive 2002/96/EC as specified by EN 50419.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
WEEE (Waste in Electrical and Electronic Equipment) Identification Labels - WEEE-2-5-BK - Brady Corporation
Milwaukee, WI, USA
WEEE (Waste in Electrical and Electronic Equipment) Identification Labels
WEEE-2-5-BK
WEEE (Waste in Electrical and Electronic Equipment) Identification Labels WEEE-2-5-BK
As of August 13, 2005 all electrical and electronic equipment put on the market in the EU must be labeled to conform with the WEEE Directive 2002/96/EC. Brady's Wheelie Bin labels can help you meet legislative these requirements. With an aggressive adhesive to ensure strong holding power, these labels are Lead Free and WEEE/RoHS compatible meeting the requirements of WEEE Directive 2002/96/EC as specified by EN 50419.

As of August 13, 2005 all electrical and electronic equipment put on the market in the EU must be labeled to conform with the WEEE Directive 2002/96/EC. Brady's Wheelie Bin labels can help you meet legislative these requirements. With an aggressive adhesive to ensure strong holding power, these labels are Lead Free and WEEE/RoHS compatible meeting the requirements of WEEE Directive 2002/96/EC as specified by EN 50419.

Supplier's Site
Labels, Stickers, Decals - Preprinted - 2267-WEEE-2-5-BK-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Preprinted
2267-WEEE-2-5-BK-ND
Labels, Stickers, Decals - Preprinted 2267-WEEE-2-5-BK-ND
LABEL, 0.8 IN H X 0.6 IN W

LABEL, 0.8 IN H X 0.6 IN W

Buy Now Datasheet
Brady B-8423 White on Black Rectangle Polyester Health, Sanitation & Waste Label - 0.6 in Width - 0.8 in Height - WEEE-2-5-BK - 662820-64440 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-8423 White on Black Rectangle Polyester Health, Sanitation & Waste Label - 0.6 in Width - 0.8 in Height - WEEE-2-5-BK
662820-64440
Brady B-8423 White on Black Rectangle Polyester Health, Sanitation & Waste Label - 0.6 in Width - 0.8 in Height - WEEE-2-5-BK 662820-64440
These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-8423 health, sanitation & waste label are: 0.6 in W x 0.8 in H. One of the important components to selecting the right proudct is the proper label material. This health, sanitation & waste label uses polyester for the label material.

These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-8423 health, sanitation & waste label are: 0.6 in W x 0.8 in H. One of the important components to selecting the right proudct is the proper label material. This health, sanitation & waste label uses polyester for the label material.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number WEEE-2-5-BK 2267-WEEE-2-5-BK-ND 662820-64440
Product Name WEEE (Waste in Electrical and Electronic Equipment) Identification Labels Labels, Stickers, Decals - Preprinted Brady B-8423 White on Black Rectangle Polyester Health, Sanitation & Waste Label - 0.6 in Width - 0.8 in Height - WEEE-2-5-BK
Safety / Warning Type HAZMAT (Hazaondous Material)
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-704-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Safety Posters - 2111203 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Rigid plastic
Width 11.81 inches (300 mm)
Height 1.97 ft (6 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details