Brady Corporation Large "V" Sign V2MS24A

Description
Large "V" Sign
Description
Large "V" Sign

Suppliers

Company
Product
Description
Supplier Links
Large
Milwaukee, WI, USA
Large "V" Sign
V2MS24A
Large "V" Sign V2MS24A
Large "V" Sign

Large "V" Sign

Supplier's Site
Brady Acrylic V Shape Yellow MSDS Sign - 15 in Width x 8 in Height - TEXT: MSDS - V2MS24A - 754476-49420 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Acrylic V Shape Yellow MSDS Sign - 15 in Width x 8 in Height - TEXT: MSDS - V2MS24A
754476-49420
Brady Acrylic V Shape Yellow MSDS Sign - 15 in Width x 8 in Height - TEXT: MSDS - V2MS24A 754476-49420
R.S. Hughes Company carries a wide variety of signs from fire safety to no smoking signs. Carefully examine the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 15 in width and a 8 in height. Color is often an important factor for proper awareness and conveyance. This msds sign is manufactured with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is constructed as a v shape. This item is written in English with the following text: MSDS.

R.S. Hughes Company carries a wide variety of signs from fire safety to no smoking signs. Carefully examine the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 15 in width and a 8 in height. Color is often an important factor for proper awareness and conveyance. This msds sign is manufactured with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is constructed as a v shape. This item is written in English with the following text: MSDS.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number V2MS24A 754476-49420
Product Name Large "V" Sign Brady Acrylic V Shape Yellow MSDS Sign - 15 in Width x 8 in Height - TEXT: MSDS - V2MS24A
Safety / Warning Type HAZMAT (Hazaondous Material) HAZMAT (Hazaondous Material)
Unlock Full Specs
to access all available technical data

Similar Products

Mandatory Signs - 7631761 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type High visibility clothing
Materials of Construction Pp rigid plastic
Width 16.54 inches (420 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-876-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details