Brady Corporation Office "V" Sign V1WH45A

Description
Office "V" Sign
Description
Office "V" Sign

Suppliers

Company
Product
Description
Supplier Links
Milwaukee, WI, USA
Office "V" Sign
V1WH45A
Office "V" Sign V1WH45A
Office "V" Sign

Office "V" Sign

Supplier's Site
Brady Acrylic V Shape Brown Restroom Sign - 9 in Width x 6 in Height - TEXT: WASH HANDS BEFORE RETURNING TO WORK - V1WH45A - 754476-50064 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Acrylic V Shape Brown Restroom Sign - 9 in Width x 6 in Height - TEXT: WASH HANDS BEFORE RETURNING TO WORK - V1WH45A
754476-50064
Brady Acrylic V Shape Brown Restroom Sign - 9 in Width x 6 in Height - TEXT: WASH HANDS BEFORE RETURNING TO WORK - V1WH45A 754476-50064
R.S. Hughes Company carries a wide variety of signs from emergency safety signs to humorous signs. Carefully examine the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 9 in width and a 6 in height. Color is often an important factor for proper awareness and conveyance. This restroom sign is printed with a brown background and text and/or image color(s) of white. Often, many signs include images to help support the text or are simply used to create the message themselves. This restroom sign is manufactured with the following image: hand wash symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is built as a v shape. This part is written in English with the following text: WASH HANDS BEFORE RETURNING TO WORK.

R.S. Hughes Company carries a wide variety of signs from emergency safety signs to humorous signs. Carefully examine the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 9 in width and a 6 in height. Color is often an important factor for proper awareness and conveyance. This restroom sign is printed with a brown background and text and/or image color(s) of white. Often, many signs include images to help support the text or are simply used to create the message themselves. This restroom sign is manufactured with the following image: hand wash symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is built as a v shape. This part is written in English with the following text: WASH HANDS BEFORE RETURNING TO WORK.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number V1WH45A 754476-50064
Product Name Office "V" Sign Brady Acrylic V Shape Brown Restroom Sign - 9 in Width x 6 in Height - TEXT: WASH HANDS BEFORE RETURNING TO WORK - V1WH45A
Materials of Construction Plastic / Film Acrylic
Unlock Full Specs
to access all available technical data

Similar Products

Warning Signs - 8134530 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Electricity danger
Materials of Construction Plastic / Film; Plastic
Width 7.87 inches (200 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-871-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details