Brady Corporation Standard "V" Sign V1TS024A

Description
Standard "V" Sign
Description
Standard "V" Sign

Suppliers

Company
Product
Description
Supplier Links
Milwaukee, WI, USA
Standard "V" Sign
V1TS024A
Standard "V" Sign V1TS024A
Standard "V" Sign

Standard "V" Sign

Supplier's Site
Brady Acrylic V Shape White Tornado & Severe Weather Shelter Sign - 9 in Width x 6 in Height - TEXT: TORNADO SHELTER - V1TS024A - 754476-49397 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Acrylic V Shape White Tornado & Severe Weather Shelter Sign - 9 in Width x 6 in Height - TEXT: TORNADO SHELTER - V1TS024A
754476-49397
Brady Acrylic V Shape White Tornado & Severe Weather Shelter Sign - 9 in Width x 6 in Height - TEXT: TORNADO SHELTER - V1TS024A 754476-49397
R.S. Hughes Company carries a wide variety of signs from emergency exit signs to humorous signs. Carefully consider the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 9 in width and a 6 in height. Color is often an important factor for proper awareness and communication. This tornado & severe weather shelter sign is manufactured with a white background and text and/or image color(s) of black / blue. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This tornado & severe weather shelter sign is manufactured with the following image: tornado shelter symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is built as a v shape. This part is written in English with the following text: TORNADO SHELTER.

R.S. Hughes Company carries a wide variety of signs from emergency exit signs to humorous signs. Carefully consider the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 9 in width and a 6 in height. Color is often an important factor for proper awareness and communication. This tornado & severe weather shelter sign is manufactured with a white background and text and/or image color(s) of black / blue. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This tornado & severe weather shelter sign is manufactured with the following image: tornado shelter symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is built as a v shape. This part is written in English with the following text: TORNADO SHELTER.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number V1TS024A 754476-49397
Product Name Standard "V" Sign Brady Acrylic V Shape White Tornado & Severe Weather Shelter Sign - 9 in Width x 6 in Height - TEXT: TORNADO SHELTER - V1TS024A
Materials of Construction Plastic / Film Acrylic
Unlock Full Specs
to access all available technical data

Similar Products

Safety Posters - 1812234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Pp
Width 31.5 inches (800 mm)
Height 1.97 ft (6 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details