Brady Corporation Glow-in-the-Dark Standard "V" Sign V1SWG4G

Description
Glow-in-the-Dark Standard "V" Sign
Description
Glow-in-the-Dark Standard "V" Sign

Suppliers

Company
Product
Description
Supplier Links
Milwaukee, WI, USA
Glow-in-the-Dark Standard "V" Sign
V1SWG4G
Glow-in-the-Dark Standard "V" Sign V1SWG4G
Glow-in-the-Dark Standard "V" Sign

Glow-in-the-Dark Standard "V" Sign

Supplier's Site
Brady Prinzing Acrylic Rectangle White Tornado & Severe Weather Shelter Sign - 9 in Width x 6 in Height - Glow in the Dark - TEXT: SEVERE WEATHER SHELTER AREA - V1SWG4G - 754476-49395 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Prinzing Acrylic Rectangle White Tornado & Severe Weather Shelter Sign - 9 in Width x 6 in Height - Glow in the Dark - TEXT: SEVERE WEATHER SHELTER AREA - V1SWG4G
754476-49395
Brady Prinzing Acrylic Rectangle White Tornado & Severe Weather Shelter Sign - 9 in Width x 6 in Height - Glow in the Dark - TEXT: SEVERE WEATHER SHELTER AREA - V1SWG4G 754476-49395
R.S. Hughes Company carries a wide variety of signs from emergency exit signs to no smoking signs. Carefully examine the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 9 in width and a 6 in height. Color is often an important factor for proper awareness and communication. This tornado & severe weather shelter sign is printed with a white background and text and/or image color(s) of black. Often, many signs include images to help support the text or are simply used to create the message themselves. This tornado & severe weather shelter sign is printed with the following image: tornado shelter symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is constructed as a rectangle. This SKU is written in English with the following text: SEVERE WEATHER SHELTER AREA.

R.S. Hughes Company carries a wide variety of signs from emergency exit signs to no smoking signs. Carefully examine the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 9 in width and a 6 in height. Color is often an important factor for proper awareness and communication. This tornado & severe weather shelter sign is printed with a white background and text and/or image color(s) of black. Often, many signs include images to help support the text or are simply used to create the message themselves. This tornado & severe weather shelter sign is printed with the following image: tornado shelter symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is constructed as a rectangle. This SKU is written in English with the following text: SEVERE WEATHER SHELTER AREA.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number V1SWG4G 754476-49395
Product Name Glow-in-the-Dark Standard "V" Sign Brady Prinzing Acrylic Rectangle White Tornado & Severe Weather Shelter Sign - 9 in Width x 6 in Height - Glow in the Dark - TEXT: SEVERE WEATHER SHELTER AREA - V1SWG4G
Materials of Construction Plastic / Film Acrylic
Unlock Full Specs
to access all available technical data

Similar Products

Safety Labels - 1812252 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Gloss polymeric vinyl
Width 3.94 inches (100 mm)
Height 0.3281 ft (1 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-877-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details