Brady Corporation Glow-in-the-Dark Standard "V" Sign V1SSG4G

Description
Glow-in-the-Dark Standard "V" Sign
Description
Glow-in-the-Dark Standard "V" Sign

Suppliers

Company
Product
Description
Supplier Links
Glow-in-the-Dark Standard
Milwaukee, WI, USA
Glow-in-the-Dark Standard "V" Sign
V1SSG4G
Glow-in-the-Dark Standard "V" Sign V1SSG4G
Glow-in-the-Dark Standard "V" Sign

Glow-in-the-Dark Standard "V" Sign

Supplier's Site
Brady Acrylic V Shape White Eyewash & Shower Sign - 9 in Width x 6 in Height - Glow in the Dark - TEXT: SAFETY SHOWER - 50062 - 754476-50062 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Acrylic V Shape White Eyewash & Shower Sign - 9 in Width x 6 in Height - Glow in the Dark - TEXT: SAFETY SHOWER - 50062
754476-50062
Brady Acrylic V Shape White Eyewash & Shower Sign - 9 in Width x 6 in Height - Glow in the Dark - TEXT: SAFETY SHOWER - 50062 754476-50062
R.S. Hughes Company carries a wide array of signs from emergency exit signs to humorous signs. Carefully analyze the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 9 in width and a 6 in height. Color is often an important factor for proper awareness and communication. This eyewash & shower sign is designed with a white background and text and/or image color(s) of black. Often, many signs include images to help support the text or are simply used to create the message themselves. This eyewash & shower sign is manufactured with the following image: safety shower symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is manufactured as a v shape. This item is written in English with the following text: SAFETY SHOWER.

R.S. Hughes Company carries a wide array of signs from emergency exit signs to humorous signs. Carefully analyze the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 9 in width and a 6 in height. Color is often an important factor for proper awareness and communication. This eyewash & shower sign is designed with a white background and text and/or image color(s) of black. Often, many signs include images to help support the text or are simply used to create the message themselves. This eyewash & shower sign is manufactured with the following image: safety shower symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is manufactured as a v shape. This item is written in English with the following text: SAFETY SHOWER.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number V1SSG4G 754476-50062
Product Name Glow-in-the-Dark Standard "V" Sign Brady Acrylic V Shape White Eyewash & Shower Sign - 9 in Width x 6 in Height - Glow in the Dark - TEXT: SAFETY SHOWER - 50062
Materials of Construction Plastic / Film Acrylic
Unlock Full Specs
to access all available technical data

Similar Products

Safety Posters - 2111203 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Rigid plastic
Width 11.81 inches (300 mm)
Height 1.97 ft (6 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-707/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details