Brady Corporation Standard "V" Sign V1SS03A

Description
Standard "V" Sign
Description
Standard "V" Sign

Suppliers

Company
Product
Description
Supplier Links
Standard
Milwaukee, WI, USA
Standard "V" Sign
V1SS03A
Standard "V" Sign V1SS03A
Standard "V" Sign

Standard "V" Sign

Supplier's Site
Brady Acrylic V Shape White Eyewash & Shower Sign - 9 in Width x 6 in Height - TEXT: SAFETY SHOWER - 49393 - 754476-49393 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Acrylic V Shape White Eyewash & Shower Sign - 9 in Width x 6 in Height - TEXT: SAFETY SHOWER - 49393
754476-49393
Brady Acrylic V Shape White Eyewash & Shower Sign - 9 in Width x 6 in Height - TEXT: SAFETY SHOWER - 49393 754476-49393
R.S. Hughes Company carries a large selection of signs from fire safety to humorous signs. Carefully evaluate the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 9 in width and a 6 in height. Color is often an important factor for proper awareness and communication. This eyewash & shower sign is printed with a white background and text and/or image color(s) of green. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This eyewash & shower sign is designed with the following image: safety shower symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is manufactured as a v shape. This SKU is written in English with the following text: SAFETY SHOWER.

R.S. Hughes Company carries a large selection of signs from fire safety to humorous signs. Carefully evaluate the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 9 in width and a 6 in height. Color is often an important factor for proper awareness and communication. This eyewash & shower sign is printed with a white background and text and/or image color(s) of green. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This eyewash & shower sign is designed with the following image: safety shower symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is manufactured as a v shape. This SKU is written in English with the following text: SAFETY SHOWER.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number V1SS03A 754476-49393
Product Name Standard "V" Sign Brady Acrylic V Shape White Eyewash & Shower Sign - 9 in Width x 6 in Height - TEXT: SAFETY SHOWER - 49393
Materials of Construction Plastic / Film Acrylic
Unlock Full Specs
to access all available technical data

Similar Products

Warning Signs - 7946928 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Closed for Cleaning
Materials of Construction Durable Material
Height 1.08 ft (3.3 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-847-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details