Brady Corporation Standard "V" Sign V1PH02A

Description
Standard "V" Sign
Description
Standard "V" Sign

Suppliers

Company
Product
Description
Supplier Links
Standard
Milwaukee, WI, USA
Standard "V" Sign
V1PH02A
Standard "V" Sign V1PH02A
Standard "V" Sign

Standard "V" Sign

Supplier's Site
Brady Acrylic V Shape White Phone Location Sign - 9 in Width x 6 in Height - TEXT: PHONE - 49389 - 754476-49389 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Acrylic V Shape White Phone Location Sign - 9 in Width x 6 in Height - TEXT: PHONE - 49389
754476-49389
Brady Acrylic V Shape White Phone Location Sign - 9 in Width x 6 in Height - TEXT: PHONE - 49389 754476-49389
R.S. Hughes Company carries a large selection of signs from emergency safety signs to motivational signs. Carefully examine the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 9 in width and a 6 in height. Color is often an important factor for proper awareness and communication. This phone location sign is designed with a white background and text and/or image color(s) of blue. Often, many signs include images to help support the text or are simply used to create the message themselves. This phone location sign is printed with the following image: phone symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is built as a v shape. This item is written in English with the following text: PHONE.

R.S. Hughes Company carries a large selection of signs from emergency safety signs to motivational signs. Carefully examine the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 9 in width and a 6 in height. Color is often an important factor for proper awareness and communication. This phone location sign is designed with a white background and text and/or image color(s) of blue. Often, many signs include images to help support the text or are simply used to create the message themselves. This phone location sign is printed with the following image: phone symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is built as a v shape. This item is written in English with the following text: PHONE.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number V1PH02A 754476-49389
Product Name Standard "V" Sign Brady Acrylic V Shape White Phone Location Sign - 9 in Width x 6 in Height - TEXT: PHONE - 49389
Materials of Construction Plastic / Film Acrylic
Unlock Full Specs
to access all available technical data

Similar Products

Exit Signs - 2892244 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Polycarbonate
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details