Brady Corporation Standard "V" Sign V1MS03A

Description
Standard "V" Sign
Description
Standard "V" Sign

Suppliers

Company
Product
Description
Supplier Links
Milwaukee, WI, USA
Standard "V" Sign
V1MS03A
Standard "V" Sign V1MS03A
Standard "V" Sign

Standard "V" Sign

Supplier's Site
Brady Acrylic V Shape White MSDS Sign - 9 in Width x 6 in Height - TEXT: MSDS INFO - V1MS03A - 754476-49387 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Acrylic V Shape White MSDS Sign - 9 in Width x 6 in Height - TEXT: MSDS INFO - V1MS03A
754476-49387
Brady Acrylic V Shape White MSDS Sign - 9 in Width x 6 in Height - TEXT: MSDS INFO - V1MS03A 754476-49387
R.S. Hughes Company carries a large selection of signs from emergency exit signs to humorous signs. Carefully consider the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 9 in width and a 6 in height. Color is often an important factor for proper awareness and communication. This msds sign is printed with a white background and text and/or image color(s) of green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is constructed as a v shape. This SKU is written in English with the following text: MSDS INFO.

R.S. Hughes Company carries a large selection of signs from emergency exit signs to humorous signs. Carefully consider the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 9 in width and a 6 in height. Color is often an important factor for proper awareness and communication. This msds sign is printed with a white background and text and/or image color(s) of green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is constructed as a v shape. This SKU is written in English with the following text: MSDS INFO.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number V1MS03A 754476-49387
Product Name Standard "V" Sign Brady Acrylic V Shape White MSDS Sign - 9 in Width x 6 in Height - TEXT: MSDS INFO - V1MS03A
Safety / Warning Type HAZMAT (Hazaondous Material) HAZMAT (Hazaondous Material)
Unlock Full Specs
to access all available technical data

Similar Products

Mandatory Signs - 146422 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Height 0.2297 ft (0.7000 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details