Brady Corporation Standard "V" Sign V1ME02A

Description
Standard "V" Sign
Description
Standard "V" Sign

Suppliers

Company
Product
Description
Supplier Links
Standard
Milwaukee, WI, USA
Standard "V" Sign
V1ME02A
Standard "V" Sign V1ME02A
Standard "V" Sign

Standard "V" Sign

Supplier's Site
Brady Acrylic V Shape White Restroom Sign - 9 in Width x 6 in Height - TEXT: MEN - V1ME02A - 754476-49386 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Acrylic V Shape White Restroom Sign - 9 in Width x 6 in Height - TEXT: MEN - V1ME02A
754476-49386
Brady Acrylic V Shape White Restroom Sign - 9 in Width x 6 in Height - TEXT: MEN - V1ME02A 754476-49386
R.S. Hughes Company carries a large selection of signs from emergency safety signs to no smoking signs. Carefully examine the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 9 in width and a 6 in height. Color is often an important factor for proper awareness and communication. This restroom sign is designed with a white background and text and/or image color(s) of blue. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This restroom sign is manufactured with the following image: men's restroom symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is constructed as a v shape. This part is written in English with the following text: MEN.

R.S. Hughes Company carries a large selection of signs from emergency safety signs to no smoking signs. Carefully examine the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 9 in width and a 6 in height. Color is often an important factor for proper awareness and communication. This restroom sign is designed with a white background and text and/or image color(s) of blue. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This restroom sign is manufactured with the following image: men's restroom symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is constructed as a v shape. This part is written in English with the following text: MEN.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number V1ME02A 754476-49386
Product Name Standard "V" Sign Brady Acrylic V Shape White Restroom Sign - 9 in Width x 6 in Height - TEXT: MEN - V1ME02A
Materials of Construction Plastic / Film Acrylic
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safety Posters - 2514012 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Vinyl
Features Adhesive Backed
Width 23.62 inches (600 mm)
View Details