Brady Corporation Standard "V" Sign V1LS01A

Description
Standard "V" Sign
Description
Standard "V" Sign

Suppliers

Company
Product
Description
Supplier Links
Standard
Milwaukee, WI, USA
Standard "V" Sign
V1LS01A
Standard "V" Sign V1LS01A
Standard "V" Sign

Standard "V" Sign

Supplier's Site
Brady Acrylic Rectangle White Lockout / Tagout Sign - 9 in Width x 6 in Height - Glow in the Dark - TEXT: LOCKOUT SAFETY CENTER - 49385 - 754476-49385 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Acrylic Rectangle White Lockout / Tagout Sign - 9 in Width x 6 in Height - Glow in the Dark - TEXT: LOCKOUT SAFETY CENTER - 49385
754476-49385
Brady Acrylic Rectangle White Lockout / Tagout Sign - 9 in Width x 6 in Height - Glow in the Dark - TEXT: LOCKOUT SAFETY CENTER - 49385 754476-49385
R.S. Hughes Company carries a wide array of signs from fire safety to no smoking signs. Carefully consider the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 9 in width and a 6 in height. Color is often an important factor for proper awareness and communication. Often, many signs include images to help support the text or are simply used to create the message themselves. This lockout / tagout sign is manufactured with the following image: down arrow symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is built as a rectangle. This item is written in English with the following text: LOCKOUT SAFETY CENTER.

R.S. Hughes Company carries a wide array of signs from fire safety to no smoking signs. Carefully consider the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 9 in width and a 6 in height. Color is often an important factor for proper awareness and communication. Often, many signs include images to help support the text or are simply used to create the message themselves. This lockout / tagout sign is manufactured with the following image: down arrow symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is built as a rectangle. This item is written in English with the following text: LOCKOUT SAFETY CENTER.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number V1LS01A 754476-49385
Product Name Standard "V" Sign Brady Acrylic Rectangle White Lockout / Tagout Sign - 9 in Width x 6 in Height - Glow in the Dark - TEXT: LOCKOUT SAFETY CENTER - 49385
Safety / Warning Type Lock Out
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-707/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Safety Labels - 3643638 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Attention
Materials of Construction Plastic / Film; Vinyl
Features Adhesive Backed
View Details