Brady Corporation Standard "V" Sign V1FL15A

Description
Standard "V" Sign
Description
Standard "V" Sign

Suppliers

Company
Product
Description
Supplier Links
Milwaukee, WI, USA
Standard "V" Sign
V1FL15A
Standard "V" Sign V1FL15A
Standard "V" Sign

Standard "V" Sign

Supplier's Site
Brady Acrylic V Shape Red Fire Alarm Sign - 9 in Width x 6 in Height - TEXT: FIRE ALARM - V1FL15A - 754476-49381 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Acrylic V Shape Red Fire Alarm Sign - 9 in Width x 6 in Height - TEXT: FIRE ALARM - V1FL15A
754476-49381
Brady Acrylic V Shape Red Fire Alarm Sign - 9 in Width x 6 in Height - TEXT: FIRE ALARM - V1FL15A 754476-49381
R.S. Hughes Company carries a wide variety of signs from emergency safety signs to no smoking signs. Carefully evaluate the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 9 in width and a 6 in height. Color is often an important factor for proper awareness and communication. This fire alarm sign is printed with a red background and text and/or image color(s) of white. Often, many signs include images to help support the text or are simply used to create the message themselves. This fire alarm sign is printed with the following image: fire alarm symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is manufactured as a v shape. This sign is written in English with the following text: FIRE ALARM.

R.S. Hughes Company carries a wide variety of signs from emergency safety signs to no smoking signs. Carefully evaluate the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 9 in width and a 6 in height. Color is often an important factor for proper awareness and communication. This fire alarm sign is printed with a red background and text and/or image color(s) of white. Often, many signs include images to help support the text or are simply used to create the message themselves. This fire alarm sign is printed with the following image: fire alarm symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is manufactured as a v shape. This sign is written in English with the following text: FIRE ALARM.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number V1FL15A 754476-49381
Product Name Standard "V" Sign Brady Acrylic V Shape Red Fire Alarm Sign - 9 in Width x 6 in Height - TEXT: FIRE ALARM - V1FL15A
Materials of Construction Plastic / Film Acrylic
Unlock Full Specs
to access all available technical data

Similar Products

Fire Safety Signs - 7631503 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Assembly point
Materials of Construction Plastic / Film; Plastic
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details