Brady Corporation Glow-in-the-Dark Standard "V" Sign V1FEG1G

Description
Glow-in-the-Dark Standard "V" Sign
Request a Quote Datasheet
Description
Glow-in-the-Dark Standard "V" Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Glow-in-the-Dark Standard
Milwaukee, WI, USA
Glow-in-the-Dark Standard "V" Sign
V1FEG1G
Glow-in-the-Dark Standard "V" Sign V1FEG1G
Glow-in-the-Dark Standard "V" Sign

Glow-in-the-Dark Standard "V" Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-V1FEG1G-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-V1FEG1G-ND
Signs, Nameplates, Posters 2267-V1FEG1G-ND
PRINZ V RED/GLOW FIRE EXTINGUISH

PRINZ V RED/GLOW FIRE EXTINGUISH

Buy Now Datasheet
Brady Prinzing Acrylic V Shape White Fire Equipment Sign - 9 in Width x 6 in Height - Glow in the Dark - TEXT: FIRE EXTINGUISHER - V1FEG1G - 754476-49378 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Prinzing Acrylic V Shape White Fire Equipment Sign - 9 in Width x 6 in Height - Glow in the Dark - TEXT: FIRE EXTINGUISHER - V1FEG1G
754476-49378
Brady Prinzing Acrylic V Shape White Fire Equipment Sign - 9 in Width x 6 in Height - Glow in the Dark - TEXT: FIRE EXTINGUISHER - V1FEG1G 754476-49378
R.S. Hughes Company carries a wide array of signs from emergency exit signs to motivational signs. Carefully consider the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 9 in width and a 6 in height. Color is often an important factor for proper awareness and communication. This fire equipment sign is designed with a white background and text and/or image color(s) of red / white. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This fire equipment sign is manufactured with the following image: fire extinguisher symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is constructed as a v shape. This SKU is written in English with the following text: FIRE EXTINGUISHER.

R.S. Hughes Company carries a wide array of signs from emergency exit signs to motivational signs. Carefully consider the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 9 in width and a 6 in height. Color is often an important factor for proper awareness and communication. This fire equipment sign is designed with a white background and text and/or image color(s) of red / white. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This fire equipment sign is manufactured with the following image: fire extinguisher symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is constructed as a v shape. This SKU is written in English with the following text: FIRE EXTINGUISHER.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number V1FEG1G 2267-V1FEG1G-ND 754476-49378
Product Name Glow-in-the-Dark Standard "V" Sign Signs, Nameplates, Posters Brady Prinzing Acrylic V Shape White Fire Equipment Sign - 9 in Width x 6 in Height - Glow in the Dark - TEXT: FIRE EXTINGUISHER - V1FEG1G
Materials of Construction Plastic / Film Plastic / Film Acrylic
Unlock Full Specs
to access all available technical data

Similar Products

Warning Signs - 7631711 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Electricity danger
Materials of Construction Pp
Width 11.81 inches (300 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-704-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details