Brady Corporation Standard "V" Sign V1FE15A

Description
Standard "V" Sign
Description
Standard "V" Sign

Suppliers

Company
Product
Description
Supplier Links
Milwaukee, WI, USA
Standard "V" Sign
V1FE15A
Standard "V" Sign V1FE15A
Standard "V" Sign

Standard "V" Sign

Supplier's Site
Brady Acrylic V Shape Red Fire Equipment Sign - 8 in Width x 6 in Height - TEXT: FIRE EXTINGUISHER - V1FE15A - 754476-49377 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Acrylic V Shape Red Fire Equipment Sign - 8 in Width x 6 in Height - TEXT: FIRE EXTINGUISHER - V1FE15A
754476-49377
Brady Acrylic V Shape Red Fire Equipment Sign - 8 in Width x 6 in Height - TEXT: FIRE EXTINGUISHER - V1FE15A 754476-49377
R.S. Hughes Company carries a wide variety of signs from fire safety to motivational signs. Carefully evaluate the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 8 in width and a 6 in height. Color is often an important factor for proper awareness and conveyance. This fire equipment sign is printed with a red background and text and/or image color(s) of white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is built as a v shape. This part is written in English with the following text: FIRE EXTINGUISHER.

R.S. Hughes Company carries a wide variety of signs from fire safety to motivational signs. Carefully evaluate the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 8 in width and a 6 in height. Color is often an important factor for proper awareness and conveyance. This fire equipment sign is printed with a red background and text and/or image color(s) of white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is built as a v shape. This part is written in English with the following text: FIRE EXTINGUISHER.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number V1FE15A 754476-49377
Product Name Standard "V" Sign Brady Acrylic V Shape Red Fire Equipment Sign - 8 in Width x 6 in Height - TEXT: FIRE EXTINGUISHER - V1FE15A
Materials of Construction Plastic / Film Acrylic
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-878-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details