Brady Corporation Standard "V" Sign V1FA03A

Description
Standard "V" Sign
Description
Standard "V" Sign

Suppliers

Company
Product
Description
Supplier Links
Standard
Milwaukee, WI, USA
Standard "V" Sign
V1FA03A
Standard "V" Sign V1FA03A
Standard "V" Sign

Standard "V" Sign

Supplier's Site
Brady Acrylic V Shape White First Aid Sign - 9 in Width x 6 in Height - TEXT: FIRST AID - 49373 - 754476-49373 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Acrylic V Shape White First Aid Sign - 9 in Width x 6 in Height - TEXT: FIRST AID - 49373
754476-49373
Brady Acrylic V Shape White First Aid Sign - 9 in Width x 6 in Height - TEXT: FIRST AID - 49373 754476-49373
R.S. Hughes Company carries a large selection of signs from emergency exit signs to motivational signs. Carefully consider the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 9 in width and a 6 in height. Color is often an important factor for proper awareness and conveyance. This first aid sign is manufactured with a white background and text and/or image color(s) of green. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This first aid sign is manufactured with the following image: first aid symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is manufactured as a v shape. This product is written in English with the following text: FIRST AID.

R.S. Hughes Company carries a large selection of signs from emergency exit signs to motivational signs. Carefully consider the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 9 in width and a 6 in height. Color is often an important factor for proper awareness and conveyance. This first aid sign is manufactured with a white background and text and/or image color(s) of green. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This first aid sign is manufactured with the following image: first aid symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is manufactured as a v shape. This product is written in English with the following text: FIRST AID.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number V1FA03A 754476-49373
Product Name Standard "V" Sign Brady Acrylic V Shape White First Aid Sign - 9 in Width x 6 in Height - TEXT: FIRST AID - 49373
Materials of Construction Plastic / Film Acrylic
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-705-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Safety Labels - 2325510 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Paper
Height 0.2461 ft (0.7500 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details