Brady Corporation Standard "V" Sign V1EW03A

Description
Standard "V" Sign
Request a Quote Datasheet
Description
Standard "V" Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard
Milwaukee, WI, USA
Standard "V" Sign
V1EW03A
Standard "V" Sign V1EW03A
Standard "V" Sign

Standard "V" Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-V1EW03A-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-V1EW03A-ND
Signs, Nameplates, Posters 2267-V1EW03A-ND
PRINZING V SIGN EYE WASH

PRINZING V SIGN EYE WASH

Buy Now Datasheet
Brady Acrylic V Shape White Eyewash & Shower Sign - 9 in Width x 6 in Height - TEXT: EYE WASH - 49371 - 754473-49371 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Acrylic V Shape White Eyewash & Shower Sign - 9 in Width x 6 in Height - TEXT: EYE WASH - 49371
754473-49371
Brady Acrylic V Shape White Eyewash & Shower Sign - 9 in Width x 6 in Height - TEXT: EYE WASH - 49371 754473-49371
R.S. Hughes Company carries a large selection of signs from emergency exit signs to no smoking signs. Carefully analyze the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 9 in width and a 6 in height. Color is often an important factor for proper awareness and communication. This eyewash & shower sign is manufactured with a white background and text and/or image color(s) of green. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This eyewash & shower sign is designed with the following image: eye wash symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is built as a v shape. This product is written in English with the following text: EYE WASH.

R.S. Hughes Company carries a large selection of signs from emergency exit signs to no smoking signs. Carefully analyze the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 9 in width and a 6 in height. Color is often an important factor for proper awareness and communication. This eyewash & shower sign is manufactured with a white background and text and/or image color(s) of green. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This eyewash & shower sign is designed with the following image: eye wash symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is built as a v shape. This product is written in English with the following text: EYE WASH.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number V1EW03A 2267-V1EW03A-ND 754473-49371
Product Name Standard "V" Sign Signs, Nameplates, Posters Brady Acrylic V Shape White Eyewash & Shower Sign - 9 in Width x 6 in Height - TEXT: EYE WASH - 49371
Materials of Construction Plastic / Film Plastic / Film Acrylic
Unlock Full Specs
to access all available technical data

Similar Products

Safety Labels - 434609 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Polypropylene
Height 0.9843 ft (3 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details