Brady Corporation Standard "V" Sign V1AE01A

Description
Standard "V" Sign
Request a Quote Datasheet
Description
Standard "V" Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Milwaukee, WI, USA
Standard "V" Sign
V1AE01A
Standard "V" Sign V1AE01A
Standard "V" Sign

Standard "V" Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-V1AE01A-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-V1AE01A-ND
Signs, Nameplates, Posters 2267-V1AE01A-ND
PRINZING V SIGN A.E.D. W/ DESIGN

PRINZING V SIGN A.E.D. W/ DESIGN

Buy Now Datasheet
Brady Acrylic V Shape White Defibrillator (AED) Sign - 9 in Width x 6 in Height - TEXT: A.E.D. - 49350 - 754476-49350 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Acrylic V Shape White Defibrillator (AED) Sign - 9 in Width x 6 in Height - TEXT: A.E.D. - 49350
754476-49350
Brady Acrylic V Shape White Defibrillator (AED) Sign - 9 in Width x 6 in Height - TEXT: A.E.D. - 49350 754476-49350
R.S. Hughes Company carries a wide array of signs from emergency safety signs to humorous signs. Carefully examine the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 9 in width and a 6 in height. Color is often an important factor for proper awareness and communication. This defibrillator (aed) sign is designed with a white background and text and/or image color(s) of red. Often, many signs include images to help support the text or are simply used to create the message themselves. This defibrillator (aed) sign is designed with the following image: aed symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is constructed as a v shape. This sign is written in English with the following text: A.E.D.

R.S. Hughes Company carries a wide array of signs from emergency safety signs to humorous signs. Carefully examine the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 9 in width and a 6 in height. Color is often an important factor for proper awareness and communication. This defibrillator (aed) sign is designed with a white background and text and/or image color(s) of red. Often, many signs include images to help support the text or are simply used to create the message themselves. This defibrillator (aed) sign is designed with the following image: aed symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is constructed as a v shape. This sign is written in English with the following text: A.E.D.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number V1AE01A 2267-V1AE01A-ND 754476-49350
Product Name Standard "V" Sign Signs, Nameplates, Posters Brady Acrylic V Shape White Defibrillator (AED) Sign - 9 in Width x 6 in Height - TEXT: A.E.D. - 49350
Materials of Construction Plastic / Film Plastic / Film Acrylic
Unlock Full Specs
to access all available technical data

Similar Products

Security Signs - 146438 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Height 0.9744 ft (2.97 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details