Brady Corporation Raised Panel Labels for Thermal Transfer Printers THTEP172-593-.25YL

Description
Thermal transfer printable raised panel labels. Designed to make legend plate creation quick, less expensive, and hassle free! Use for electrical components, electrical cabinets, push buttons, patch panels, and any other applications you can imagine. This material can also be used for rating and serial plates using alphanumerics that require name plate quality. For optimal results we recommend the PR300 Plus printer. B-593 also works with the Brady IP™ Printer and the T300 with adjustments to the software and driver.
Description
Thermal transfer printable raised panel labels. Designed to make legend plate creation quick, less expensive, and hassle free! Use for electrical components, electrical cabinets, push buttons, patch panels, and any other applications you can imagine. This material can also be used for rating and serial plates using alphanumerics that require name plate quality. For optimal results we recommend the PR300 Plus printer. B-593 also works with the Brady IP™ Printer and the T300 with adjustments to the software and driver.

Suppliers

Company
Product
Description
Supplier Links
Raised Panel Labels for Thermal Transfer Printers - THTEP172-593-.25YL - Brady Corporation
Milwaukee, WI, USA
Raised Panel Labels for Thermal Transfer Printers
THTEP172-593-.25YL
Raised Panel Labels for Thermal Transfer Printers THTEP172-593-.25YL
Thermal transfer printable raised panel labels. Designed to make legend plate creation quick, less expensive, and hassle free! Use for electrical components, electrical cabinets, push buttons, patch panels, and any other applications you can imagine. This material can also be used for rating and serial plates using alphanumerics that require name plate quality. For optimal results we recommend the PR300 Plus printer. B-593 also works with the Brady IP™ Printer and the T300 with adjustments to the software and driver.

Thermal transfer printable raised panel labels. Designed to make legend plate creation quick, less expensive, and hassle free! Use for electrical components, electrical cabinets, push buttons, patch panels, and any other applications you can imagine. This material can also be used for rating and serial plates using alphanumerics that require name plate quality. For optimal results we recommend the PR300 Plus printer. B-593 also works with the Brady IP™ Printer and the T300 with adjustments to the software and driver.

Supplier's Site
Brady B-593 Yellow Polyester Thermal Transfer Die-Cut Thermal Transfer Printer Label Roll - 1.77 in Width - 0.59 in Height - THTEP172-593-.25YL - 662820-80217 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-593 Yellow Polyester Thermal Transfer Die-Cut Thermal Transfer Printer Label Roll - 1.77 in Width - 0.59 in Height - THTEP172-593-.25YL
662820-80217
Brady B-593 Yellow Polyester Thermal Transfer Die-Cut Thermal Transfer Printer Label Roll - 1.77 in Width - 0.59 in Height - THTEP172-593-.25YL 662820-80217
The Brady die-cut thermal transfer printer label roll comes packaged 250 labels per roll and is used with IP Series, PR Plus Series, Tagus Series. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-593 die-cut thermal transfer printer label roll are: 1.77 in W x 0.59 in H. Supports thermal transfer printing. One of the important components to selecting the right product is the proper label and adhesive material. This die-cut thermal transfer printer label roll uses polyester for the label material and permanent acrylic as the adhesive.

The Brady die-cut thermal transfer printer label roll comes packaged 250 labels per roll and is used with IP Series, PR Plus Series, Tagus Series. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-593 die-cut thermal transfer printer label roll are: 1.77 in W x 0.59 in H. Supports thermal transfer printing. One of the important components to selecting the right product is the proper label and adhesive material. This die-cut thermal transfer printer label roll uses polyester for the label material and permanent acrylic as the adhesive.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Label Materials Label Materials
Product Number THTEP172-593-.25YL 662820-80217
Product Name Raised Panel Labels for Thermal Transfer Printers Brady B-593 Yellow Polyester Thermal Transfer Die-Cut Thermal Transfer Printer Label Roll - 1.77 in Width - 0.59 in Height - THTEP172-593-.25YL
Materials of Construction Plastic / Film Plastic / Film
Unlock Full Specs
to access all available technical data

Similar Products

1 MIL White ESD Matte Polyimide Label Material - XF-101ME - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features Permanent; Printed Receptive / Treated; ESD-Safe
Color White
View Details
Label Rolls - 2815888 - RS Components, Ltd.
Specs
Color White
Width 0.4331 inches (11 mm)
Length 164 ft (500 dm)
View Details
Label Sheets - 4848828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Permanent
Color White
Width 0.1976 inches (5.02 mm)
View Details