Brady Corporation Push Button Labels for Thermal Transfer Printers THTEP169-593-.25RD

Description
Thermal transfer printable raised push button labels. Designed to make legend plate creation quick, less expensive, and hassle free! Use for electrical components, electrical cabinets, push buttons, patch panels, and any other applications you can imagine. This material can also be used for rating and serial plates using alphanumerics that require name plate quality. For optimal results we recommend the PR300 Plus printer. B-593 also works with the Brady IP™ Printer and the T300 with adjustments to the software and driver.
Description
Thermal transfer printable raised push button labels. Designed to make legend plate creation quick, less expensive, and hassle free! Use for electrical components, electrical cabinets, push buttons, patch panels, and any other applications you can imagine. This material can also be used for rating and serial plates using alphanumerics that require name plate quality. For optimal results we recommend the PR300 Plus printer. B-593 also works with the Brady IP™ Printer and the T300 with adjustments to the software and driver.

Suppliers

Company
Product
Description
Supplier Links
Push Button Labels for Thermal Transfer Printers - THTEP169-593-.25RD - Brady Corporation
Milwaukee, WI, USA
Push Button Labels for Thermal Transfer Printers
THTEP169-593-.25RD
Push Button Labels for Thermal Transfer Printers THTEP169-593-.25RD
Thermal transfer printable raised push button labels. Designed to make legend plate creation quick, less expensive, and hassle free! Use for electrical components, electrical cabinets, push buttons, patch panels, and any other applications you can imagine. This material can also be used for rating and serial plates using alphanumerics that require name plate quality. For optimal results we recommend the PR300 Plus printer. B-593 also works with the Brady IP™ Printer and the T300 with adjustments to the software and driver.

Thermal transfer printable raised push button labels. Designed to make legend plate creation quick, less expensive, and hassle free! Use for electrical components, electrical cabinets, push buttons, patch panels, and any other applications you can imagine. This material can also be used for rating and serial plates using alphanumerics that require name plate quality. For optimal results we recommend the PR300 Plus printer. B-593 also works with the Brady IP™ Printer and the T300 with adjustments to the software and driver.

Supplier's Site
Brady B-593 Red Polyester Thermal Transfer Die-Cut Thermal Transfer Printer Label Roll - 1.8 in Width - 1.8 in Height - THTEP169-593-.25RD - 662820-80265 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-593 Red Polyester Thermal Transfer Die-Cut Thermal Transfer Printer Label Roll - 1.8 in Width - 1.8 in Height - THTEP169-593-.25RD
662820-80265
Brady B-593 Red Polyester Thermal Transfer Die-Cut Thermal Transfer Printer Label Roll - 1.8 in Width - 1.8 in Height - THTEP169-593-.25RD 662820-80265
The Brady die-cut thermal transfer printer label roll comes packaged 250 labels per roll and is used with IP Series, PR Plus Series, Tagus Series. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-593 die-cut thermal transfer printer label roll are: 1.8 in W x 1.8 in H. Supports thermal transfer printing. One of the important components to selecting the right product is the proper label and adhesive material. This die-cut thermal transfer printer label roll uses polyester for the label material and permanent acrylic as the adhesive.

The Brady die-cut thermal transfer printer label roll comes packaged 250 labels per roll and is used with IP Series, PR Plus Series, Tagus Series. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-593 die-cut thermal transfer printer label roll are: 1.8 in W x 1.8 in H. Supports thermal transfer printing. One of the important components to selecting the right product is the proper label and adhesive material. This die-cut thermal transfer printer label roll uses polyester for the label material and permanent acrylic as the adhesive.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Label Materials Label Materials
Product Number THTEP169-593-.25RD 662820-80265
Product Name Push Button Labels for Thermal Transfer Printers Brady B-593 Red Polyester Thermal Transfer Die-Cut Thermal Transfer Printer Label Roll - 1.8 in Width - 1.8 in Height - THTEP169-593-.25RD
Materials of Construction Plastic / Film Plastic / Film
Unlock Full Specs
to access all available technical data

Similar Products

Pre-printed Labels - 7587901 - RS Components, Ltd.
Specs
Features Permanent
Color White
Width 0.5906 inches (15 mm)
View Details
THERMAL TRANSFER PRINTABLE POLYIMIDE TAG MATERIAL - MT-3620 - Polyonics
Specs
Materials of Construction Plastic / Film
Features Printed Receptive / Treated; High Temperature
Color White
View Details
Type labels - 210-804 - WAGO
Specs
Materials of Construction Polyester
View Details
2 suppliers