Brady Worldwide, Inc. Label, Identification, 30.5X38.1Mm 500Pc; Label Type Brady THTEP-167-593-.5

Description
LABEL, IDENTIFICATION, 30.5X38.1MM 500PC; Label Type:Identification; Label Dimensions:30.5mm x 38.1mm; Label Material:Polyester; Label Colour:White; Pack Quantity:500; Colour:White; Diameter:22.5mm; External Height:1.5" RoHS Compliant: Yes
Description
LABEL, IDENTIFICATION, 30.5X38.1MM 500PC; Label Type:Identification; Label Dimensions:30.5mm x 38.1mm; Label Material:Polyester; Label Colour:White; Pack Quantity:500; Colour:White; Diameter:22.5mm; External Height:1.5" RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Label, Identification, 30.5X38.1Mm 500Pc; Label Type Brady - 10M0490 - Newark, An Avnet Company
Chicago, IL, United States
Label, Identification, 30.5X38.1Mm 500Pc; Label Type Brady
10M0490
Label, Identification, 30.5X38.1Mm 500Pc; Label Type Brady 10M0490
LABEL, IDENTIFICATION, 30.5X38.1MM 500PC; Label Type:Identification; Label Dimensions:30.5mm x 38.1mm; Label Material:Polyester; Label Colour:White; Pack Quantity:500; Colour:White; Diameter:22.5mm; External Height:1.5" RoHS Compliant: Yes

LABEL, IDENTIFICATION, 30.5X38.1MM 500PC; Label Type:Identification; Label Dimensions:30.5mm x 38.1mm; Label Material:Polyester; Label Colour:White; Pack Quantity:500; Colour:White; Diameter:22.5mm; External Height:1.5" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Safety Labels and Signs
Product Number 10M0490
Product Name Label, Identification, 30.5X38.1Mm 500Pc; Label Type Brady
Materials of Construction Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Exit Signs - 7631787 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Pp
Width 5.91 inches (150 mm)
Height 0.4921 ft (1.5 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details