Brady proudly introduces THT-printable arc flash labels with preprinted Danger headers. The new preprinted materials allow customers to print arc flash labels with variable hazard and safety information, such as the incident energy, hazard category and required personal protection equipment. The labels are constructed from Brady's B-483 white gloss polyester material and are preprinted with ANSI-format Red/Black Danger headers. Customizable arc flash label templates are also available for use with Brady's LabelMark™ Standard Edition Software application. Brady's R6000 ribbon series is recommended for use with the B-483 material.
- Labels can be sized to fit wide variety of applications
- Excellent adhesion performance
- Withstands temperatures from -40°C to 120°C
- Labels comply with the NEC labeling requirements
500 per roll. 1,000 total.
The Brady die-cut thermal transfer printer label roll comes packaged 1000 labels per roll and is used with 1244 Series, 1344 Series, 2461 Series, 3481 Series, 6441 Series, BBP81, MVP Plus Series, Tagus Series, X Plus II Series. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-483 die-cut thermal transfer printer label roll are: 6 in W x 4 in H. Supports thermal transfer printing. One of the important components to selecting the right product is the proper label and adhesive material. This die-cut thermal transfer printer label roll uses polyester for the label material and ultra aggressive rubber-based as the adhesive.
| Brady Corporation | R. S. Hughes Company, Inc. | |
|---|---|---|
| Product Category | Label Materials | Label Materials |
| Product Number | THTEL-25-483-1-DA | 754473-60880 |
| Product Name | Danger Arc Flash Labels | Brady B-483 Black / Red on White Polyester Thermal Transfer Die-Cut Thermal Transfer Printer Label Roll - 6 in Width - 4 in Height - THTEL-25-483-1-DA |
| Materials of Construction | Plastic / Film | Plastic / Film |